location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Classic Espresso machine 2.1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAGGIACLASSIC
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:29:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gaggia Classic Espresso machine 2.1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Espresso machine 2.1 L
  • - 15 bar
  • - Cappuccino making
  • - 1300 W
  • - Brushed steel
Long product name Gaggia Classic Espresso machine 2.1 L :
The long product name of Gaggia Classic Espresso machine 2.1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Domestic Line. Manual machine. Classic
More>>>
Gaggia Classic Espresso machine 2.1 L:
The official description of Gaggia Classic Espresso machine 2.1 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classic Coffee is a little jewel with elegant lines and satinized stainless steel body. Your coffee times will be a small daily refinement and pleasure.

- 1 cup filter suitable for pods or ground coffee
- Group and Filter holder cromed brass
- Steamer
- Satinized stainless steel body

Short summary description Gaggia Classic Espresso machine 2.1 L:
This short summary of the Gaggia Classic Espresso machine 2.1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Classic, Espresso machine, 2.1 L, 1300 W, Brushed steel

Long summary description Gaggia Classic Espresso machine 2.1 L:
This is an auto-generated long summary of Gaggia Classic Espresso machine 2.1 L based on the first three specs of the first five spec groups.

Gaggia Classic. Product type: Espresso machine, Water tank capacity: 2.1 L. Power: 1300 W. Product colour: Brushed steel

Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
2.1 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Housing material
Stainless steel
Water level indicator
Yes
Removable water tank
Yes
Ergonomics
Product colour *
Brushed steel
Illuminated on/off switch
No
Power
Power *
1300 W
Weight & dimensions
Weight
8 kg
Other features
Power requirements
230-240V 50Hz / 120V 60Hz
Dimensions (WxDxH)
230 x 240 x 380 mm
Type
Coffee/Espresso
Filter
pods / ground coffee
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:46:41
Uk has collected 12 expert reviews for Gaggia Classic Espresso machine 2.1 L and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
bestcoffeemaker.co.uk
Updated:
2011-07-31 05:46:18
Editor’s RatingCoffee TasteEase of UseBuild QualityValue For MoneyInformationTop RetailerAmazonPrice£225The Gaggia Classic is one of the most popular home coffee machines on the market. It is made by the Italian company, Gaggia, which is a name synonym...
Good Quick to use, simple controls, takes both ground coffee and ESE pods, produces excellent espressos and cappuccinos...
Bad Water tank not easily accessible and you have to let the machine warm up before use.
Bottom line The Gaggia Classic is simple to use – with only three switches. It makes good espressos and cappuccinos in quite a quick time, although for best results I recommend that you let it warm up for a good 10 minutes before use if you want to avoid the poss...
0%
expertreviews.co.uk
Updated:
2014-03-13 01:08:50
There's something pleasingly refreshing about the Gaggia Classic. Where as other espresso machines are all about neat curves and polished metal exteriors, the Classic is unabashedly industrial looking.From the plain front, to the simple switches, which lo...
Bottom line It's what a good espresso machine should be: simple to operate and capable of producing perfect espresso shots...
100%
trustedreviews.com
Updated:
2015-02-17 03:00:40
What is the Gaggia Classic 2015? The Gaggia Classic is a slightly tweaked version of an espresso machine that's been around for decades. It makes the other coffee machines we review look like young upstarts. So why has the Classic blueprint lasted for so...
Good Decent value, Wonderful-tasting coffee, Industrial-chic design, Handy reservoir filler flap...
Bad Not the most user-friendly, Rather inflexible...
Bottom line It's a touch inflexible in parts, but the Gaggia Classic makes terrific coffee...
80%
expertreviews.co.uk
Updated:
2016-02-25 06:48:29
In some ways, I think that choice of name is rather poor, as it invites comparisons between the old and the new. While the old machine was big, tough and all of the components felt professional, the new Classic suffers in comparison. Gone are the rocker s...
Bottom line Poor build quality shows the new Classic up against the original, but the 2015 edition still makes a decent cup of coffee...
0%
coffeecrew.com
Updated:
2016-11-19 01:32:54
The Good Stuff: Very fast heat cycling times, commercial size 58mm filter, powerful pump, sturdily built, nice wrap-around stainless finish, looks good from all angles. Understated "classic" design. Not so good stuff:Uneven gaps around edges around cup wa...
0%
Digitaltrends.com
Updated:
2017-10-07 01:23:41
For the second year in a row, Nintendo is releasing a “classic edition” emulation box that compiles the greatest hits from one of its beloved retro consoles, making it easy for fans to once again enjoy classic titles. This year's model, the SNES Classic E...
Good Games all work exactly as they should, Rewind feature works very well, Great game library, Star Fox 2 released, for the first time ever, Beautiful miniature replica design...
Bad You need to hit the console's reset button to change games, Slimmer game selection than NES Classic...
Bottom line Yes. Whether you want to indulge your nostalgia for the Super Nintendo, or introduce the console's best games to new gamers, the SNES Classic Edition offers quick and easy access to a bygone era. The $80 price tag may seem steep at a glance, but we think...
80%
coffeecrew.com
Updated:
2011-07-31 05:46:22
The First Looks review (found on this website) covered the initial setup, priming and first impressions of the machine. Please note that the instruction manuals Getting Starting section is sadly lacking - actually completely lacking! I would recommend...
0%
coffeecrew.com
Updated:
2011-07-31 05:46:27
The Good Stuff:Very fast heat cycling times, commercial size 58mm filter, powerful pump, sturdily built, nice wrap-around stainless finish, looks good from all angles. Understated "classic" design.Not so good stuff: Uneven gaps around edges around cup...
0%
Howstuffworks.com
Updated:
2011-07-31 05:46:33
If youre in the mood for indulging in a delicious cup of espresso, cappuccino, or latte, the Gaggia Classic can deliver one double or two single shots in record time. The basic components include the deep base (14x8x9.5 inches) that is constructed alm...
60%
coffeegeek.com
Updated:
2011-07-31 05:46:39
The Gaggia comes in a flashy, full color box that highlights various parts of the machine. I liked and didnt like the packaging: I liked the side photos that showed the consumer what a pump was, how the controls were laid out, and a variety of drinks...
90%
consumersearch.com
Updated:
2011-09-14 17:19:19
Reviewers say that the Gaggia Classic produces a nearly perfect espresso for a fraction of the cost of high-end machines. Several users who have owned their machines for years say the Gaggia is very durable and holds up well to consistent daily use. Ex...
Good Simple controls, Compact, Durable, Uses ground coffee or ESE pods...
Bad Hard to judge water level, Cheap plastic tamper, Cheap frothing wand, Aluminum boiler susceptible to corrosion...
0%
Brand Image Product code Product Stock Price from
Gaggia Espresso De Luxe Espresso machine 1.95 L Gaggia Espresso De Luxe Espresso machine 1.95 L
(show image)
ESPRESSODELUXE Espresso De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Espresso Espresso machine 1.95 L Gaggia Espresso Espresso machine 1.95 L
(show image)
ESPRESSO Espresso 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Silver Espresso machine 1.25 L Gaggia Evolution. Silver Espresso machine 1.25 L
(show image)
EVOLUTIONZ Evolution. Silver 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Evolution. Black Espresso machine 1.25 L Gaggia Evolution. Black Espresso machine 1.25 L
(show image)
EVOLUTIONA Evolution. Black 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Coffee De Luxe Espresso machine 2.1 L Gaggia Coffee De Luxe Espresso machine 2.1 L
(show image)
COFFEEDLZILVER Coffee De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Coffee Espresso machine 2.1 L Gaggia Coffee Espresso machine 2.1 L
(show image)
COFFEEZWART Coffee 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Carezza Espresso machine 1.25 L Gaggia Carezza Espresso machine 1.25 L
(show image)
CAREZZA Carezza 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Tebe Espresso machine 1.8 L Gaggia Tebe Espresso machine 1.8 L
(show image)
TEBE Tebe 0.00
(excl. VAT)
0 (incl. VAT)