location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Battery Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGQM2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462015844 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 19:28:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Apple
  • - Elastomer, Microfibre, Silicone
  • - White
  • - Built-in battery
Long product name Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White :
The long product name of Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 6/6s Smart Battery Case - White
More>>>
Short summary description Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White:
This short summary of the Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Smart Battery Case, Cover, Apple, iPhone 6/6s, 14 cm (5.5"), White

Long summary description Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White:
This is an auto-generated long summary of Apple Smart Battery Case mobile phone case 14 cm (5.5") Cover White based on the first three specs of the first five spec groups.

Apple Smart Battery Case. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6/6s, Maximum screen size: 14 cm (5.5"), Product colour: White

Brand Image Product code Product Stock Price from
Apple

Apple MKXG2ZM/A mobile phone case Cover Red
(show image)
MKXG2ZM/A MKXG2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Silicone Case - Lavender
(show image)
MLD02ZM/A iPhone 6s Plus Silicone Case - Lavender 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Silicone Case - White
(show image)
MKY12ZM/A iPhone 6s Silicone Case - White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)