location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 814835-B21 power supply unit 900 W Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
814835-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
814835-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296510055 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 814835-B21 power supply unit 900 W Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 900 W 100 - 240 V 50 - 60 Hz
  • - Server
  • - Metallic
Warranty: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HPE 814835-B21 power supply unit 900 W Metallic :
The long product name of HPE 814835-B21 power supply unit 900 W Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HPE 900W AC 240VDC RPS Power Backplane
More>>>
Short summary description HPE 814835-B21 power supply unit 900 W Metallic:
This short summary of the HPE 814835-B21 power supply unit 900 W Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 814835-B21, 900 W, 100 - 240 V, 50 - 60 Hz, 92%, Server, ProLiant Gen9 Essential Server

Long summary description HPE 814835-B21 power supply unit 900 W Metallic:
This is an auto-generated long summary of HPE 814835-B21 power supply unit 900 W Metallic based on the first three specs of the first five spec groups.

HPE 814835-B21. Total power: 900 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, Compatible products: ProLiant Gen9 Essential Server. Product colour: Metallic. Width: 210.2 mm, Depth: 107.4 mm, Height: 39 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)