location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-2660DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE33402BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946615035
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - 6.7 kg
Warranty: 1 year
Long product name Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.3ppm/13ppm, 4800x1200 DPI, Scan: 1200x2400DPI, CIS, Fax: 3 sec/page, USB 2.0, RJ-45, Wi-Fi b/g/n, 100 - 240 V AC, 50/60 Hz, 6.7 kg, black
More>>>
Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We understand that small doesn't necessarily mean less! This affordable 4-in-1 for printing, scanning, copying and faxing might be compact, but it is packed full of additional features. Its space-saving design is ideal for small businesses and home offices that have limited space but still require superior-quality printing.

The WF-2660DWF features our new PrecisionCore printhead to help ensure reliable, superior-quality results. Printing has never been easier or more convenient thanks to its range of handy features. Automatic double-sided printing will save your business time and money, while a 150-sheet front-loading paper cassette and 30 page Automatic Document Feeder (ADF) are included to improve ease of use. No-one wants to waste time scrolling through confusing menus so we've made our menu user-friendly and easy to navigate. An LCD touchscreen helps make the job even easier.

Automatic Wi-Fi set-up makes wireless connectivity quick and simple. Don't have access to a wireless connection? We've got you covered! Wi-Fi Direct means you can still print wirelessly, even without a wireless network. Epson Connect makes mobile printing and printing from other devices a breeze. You can even email photos and documents straight to the printer from anywhere with Email print.

Business-quality printing
Our PrecisionCore printhead helps ensure outstanding, laser-like performance giving you true business-quality prints everytime. Designed for business printing, DURABrite Ultra Inks are quick drying, long lasting and smudge resistant.

Simple networking
Easily print from anywhere in the home or office with wireless connectivity. Automatic Wi-Fi set-up means connecting to the network is quick and simple. Wi-Fi Direct means you can print wirelessly without needing to be connected to a network. You can even tap to connect your Android smartphone or tablet PC via the printers' NFC. The WF-2660DWF also features Ethernet connectivity to help provide you with the flexibility that your business needs.

Save money
The WF-2660DWF is compatible with our high-yield 16XXL black ink cartridge, which prints up to 1,000 pages, resulting in fewer cartridge changes. Automatic double-sided printing means you use less paper, offering further cost savings.

Easy to use
Navigating the WF-2660DWF is made clear and simple with the addition of a 6.8cm LCD touch-screen and a user-friendly interactive menu. Paper refills are easy with a 150-sheet front-loading paper cassette. The WF-2660DWF also features a 30-page automatic document feeder, which offers the ultimate in convenience for multi-page 1200dpi scanning, copying and faxing.

Print from anywhere
Go mobile with Epson Connect solutions. Print your documents from anywhere in the world with Email Print by sending your documents straight to your printer via Email. You can even print your photos, documents and webpages from your smartphone or tablet with the Epson iPrint app. Other useful features include Scan to Cloud2 and Remote Print Driver for printing beyond your home or office network to any compatible Epson printer.

Short summary description Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2660DWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-2660DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) colour
7.3 ipm
Duplex print speed (ISO/IEC 24734) mono
6.5 ipm
Duplex print speed (ISO/IEC 24734) colour
4.5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (colour)
3 ppm
Scan speed (black)
3 ppm
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.81 cm (2.68")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
14 W
Power consumption (PowerSave)
1.5 W
Power consumption (scanning)
4.7 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
360 mm
Height
230 mm
Weight
6.7 kg
Packaging data
Package width
435 mm
Package depth
490 mm
Package height
305 mm
Package weight
9.1 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Bundled software
Epson Easy Photo Print, Epson Event Manager, Epson Fax Utility, Epson Scan, EpsonNet Config, EpsonNet Print, EpsonNet setup, Presto! Page Manager 9
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.25 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.25 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 04:28:08
Uk has collected 10 expert reviews for Epson WorkForce WF-2660DWF Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2018-01-27 04:28:08
After debuting Epson's new PrecisionCore printhead technology in the popular WorkForce WF-3640, the company is bringing the same laser-like print quality to the affordable yet feature-rich WF-2660 ($149.99 /£96/AU$183) for small business.The WF-2660 is mo...
Good Many wireless connectivity options, Automatic Document Feeder (ADF), Great details in photos...
Bad Single paper tray is inefficient for office use, Spotty connectivity, Can be tricky to setup...
Bottom line For a $100 all-in-one device, the Epson WorkForce WF-2660 strikes a great balance between price, features and print quality. It has all the mobile and wireless tricks you could possibly need, print quality that rivals dedicated photo printers, and handy...
70%
techradar.com/au/
Updated:
2018-01-27 04:28:08
After debuting Epson's new PrecisionCore printhead technology in the popular WorkForce WF-3640, the company is bringing the same laser-like print quality to the affordable yet feature-rich WF-2660 ($149.99 /£96/AU$183) for small business.The WF-2660 is mo...
Good Many wireless connectivity options, Automatic Document Feeder (ADF), Great details in photos...
Bad Single paper tray is inefficient for office use, Spotty connectivity, Can be tricky to setup...
Bottom line For a $100 all-in-one device, the Epson WorkForce WF-2660 strikes a great balance between price, features and print quality. It has all the mobile and wireless tricks you could possibly need, print quality that rivals dedicated photo printers, and handy...
70%
Digitaltrends.com
Updated:
2018-01-27 04:28:08
Epson's WorkForce WF-2660 ($150 MSRP) is one of the smaller, less-expensive small office/home office multifunction printers (MFP) that use the company's PrecisionCore printhead technology. As with the WF-3640 we reviewed, PrecisionCore adds a considerable...
Good Fast print speeds, Duplex printing and ADF, Photo quality color and saturation on photo paper...
Bad Standard ink cartridges have low page yields, Touchscreen limited to taps, no swipes, No media card reader...
Bottom line The WF-2660 packs a lot of functionality into a small form factor. It offers numerous connectivity options, including NFC. Productivity users will appreciate the ADF and PrecisionCore technology for faster, vibrant prints, while most home users will like...
80%
digitalversus.com
Updated:
2018-01-27 04:28:08
The WorkForce WF-2660DWF comes from Epson's 2014 range of printers designed for home offices and small businesses. It's a four-in-one multifunction printer with all the usual bells and whistles for this type of model: Wi-Fi, connected services, NFC, a tou...
Good Auto document feeder, Lots of features, Print quality: text documents...
Bad Print quality: photographs, Body and manufacturing, Slow print speeds, Coût à la page bien trop élevé (13,8 ct)...
Bottom line On paper, the Epson WorkForce WF-2660DWF looks like an excellent printer with tons of features, but there's a world of difference between "on paper" and "in practice". For a printer that's designed for small businesses—and therefore relatively expensive—i...
60%
computershopper.com
Updated:
2018-01-27 04:28:08
Alas, that's often the price you pay when opting for one of the budget-friendly models in an inkjet line. But then again, many small and home-based offices simply don't need to print more than, say, 50 or 100 pages per month. Because of that, the office j...
Good Exceptional output quality, Copious mobile-connectivity options, Wide-ranging cloud support...
Bad High cost per page, even with high-capacity ink tanks, Relatively small paper capacity, Middling speed...
Bottom line This compact small-office AIO prints very well and packs serious features for the money, including above-average mobile connectivity—but the cost per page makes it a harder sell. Read More…...
70%
pcmag.com
Updated:
2018-01-27 04:28:08
Meant primarily as a personal printer or as a shared printer for light-duty use in a micro office, the Epson WorkForce WF-2660 multifunction printer (MFP) is packed with features. It delivers above-average output quality for an inkjet across the board, bo...
Good Prints, faxes, scans, copies. High-quality output across the board. Ethernet, Wi-Fi, Wi-Fi Direct, and NFC. Prints though the Cloud.
Bad A little slow for the price. Low paper capacity...
Bottom line The Epson WorkForce WF-2660 inkjet multifunction printer (MFP)'s low paper capacity limits it to light-duty use, but it otherwise delivers lots of features and high-quality output...
80%