location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA305WMI-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EA305WMI-BK show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:15:46
The date of the most recent change of this product data-sheet in Icecat.
NEC EA305WMI-BK user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 75.7 cm (29.8") LED AH-IPS
  • - UltraWide Quad HD 2560 x 1600 pixels 16:10
  • - 6 ms 350 cd/m² 1000:1
  • - 86 W
Warranty: 3 years
Long product name NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black :
The long product name of NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

29.8" AH-IPS 2560 x 1600, GB-R LED, 350 cd/m2, 16.8 M, 16:9, 6 ms, HDCP, VESA, Black
More>>>
Short summary description NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black:
This short summary of the NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync EA305WMI-BK, 75.7 cm (29.8"), 2560 x 1600 pixels, UltraWide Quad HD, LCD, 6 ms, Black

Long summary description NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black:
This is an auto-generated long summary of NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black based on the first three specs of the first five spec groups.

NEC MultiSync EA305WMI-BK. Display diagonal: 75.7 cm (29.8"), Display resolution: 2560 x 1600 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:22
Uk has collected 5 expert reviews for NEC MultiSync EA305WMI-BK LED display 75.7 cm (29.8") 2560 x 1600 pixels UltraWide Quad HD Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tomshardware.co.uk
Updated:
2017-03-01 08:52:22
16:10 is an uncommon aspect ratio these days but NEC has introduced an excellent new 30-inch screen – the EA305WMi. It sports a wide gamut with a GB-r-LED backlight driving an AH-IPS panel. We're checking it out today.It's a fact that if one buys a comput...
Good Image quality, Post-calibration accuracy, Build quality, Large and flexible feature set...
Bad Average out-of-box accuracy...
Bottom line If you're hanging onto an old 1610 display that needs replacement and a large screen is on your wishlist, the NEC EA305WMi is quite possibly the last monitor you'll need to buy for a long time. It's built to last and will not become obsolete any time soo...
0%
hothardware.com
Updated:
2017-03-01 08:52:22
For many users, one monitor just isn't enough. Sometimes, two displays won't cut it either. If your latest project has you searching for multiple, high-end monitors, you're likely going to be looking at professional workhorses like NEC's MultiSync EA305WM...
Good ControlSync tech for up to six, connected monitors, Sturdy design, Very adjustable...
Bad Price may be out of range, for some buyers...
90%
pcmag.com
Updated:
2017-03-01 08:52:22
Designed for business users who require a big-screen display that can be used in a multi-monitor configuration, the NEC MultiSync EA305WMi ($1,399) uses an Advanced High-Performance In-Plane Switching (AH-IPS) panel to deliver very accurate colors and sh...
Good Excellent color and gray-scale performance, Fully adjustable stand, Lots of advanced settings, Good port selection...
Bad Expensive, Weak speakers...
Bottom line The NEC MultiSync EA305WMi is a pricey 30-inch monitor that delivers outstanding color and gray-scale performance and is packed with business-friendly features...
80%
tomshardware.com
Updated:
2017-03-01 08:52:22
In our monitor database, we've only been able to secure a tiny handful of 16:10 screens for review and they...
Good Image quality, Postcalibration accuracy, Build quality, Large and flexible feature set...
Bad Average outofbox accuracy...
Bottom line If you're hanging onto an old 16:10 display that needs replacement and a large screen is on your wishlist, the NEC EA305WMi is quite possibly the last monitor you'll need to buy for a long time. It's built to last and will not become obsolete any time s...
0%
Country Distributor
United Kingdom 1 distributor(s)