location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs X-Wing Starfighter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Wing Starfighter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026782
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 19:56:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Air Hogs X-Wing Starfighter :
The long product name of Air Hogs X-Wing Starfighter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Star Wars Remote Control X-Wing Starfighter, 10+ years, 6 AA
More>>>
Air Hogs X-Wing Starfighter:
The official description of Air Hogs X-Wing Starfighter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Star Wars Remote Control X-Wing Starfighter
Take on the Empire with the real flying Remote Control X-Wing from Air Hogs! Fly into attack position as a Rebel Alliance Pilot and experience the thrill of Star Wars outdoors! The X-Wing uses true ducted fans embedded in its wings to power its flight letting you speed through the canyons of the Death Star as you recreate your favorite battle scenes from Star Wars. The X-Wing Starfighter uses 2.4GHz communication for superior control and delivers a flying range of up to 250 feet away! Built from crash resistant materials, the X-Wing’s authentic design stands up against the toughest crash landings. Bring home the epic adventures of Star Wars and experience the thrill of outdoors Remote Control flight with the X-Wing Star Fighter From Air Hogs! Star Wars products are produced by Spin Master under license from Lucasfilm Ltd.

Air Hogs Star Wars RC X-Wing Starfighter
Pilot the X-Wing Starfighter!
Finally you can join the Rebel Alliance and pilot the real flying Remote Controlled X-Wing Starfighter!

Real-Flying X-Wing
The true-ducted propellers embedded in its wings are the secret behind the powerful flying experience. It’s incredibly agile flying capabilities let you fly with ease recreating your favorite battle scenes from Star Wars!

Superior Control
The intuitive Remote Control is easy to use and makes flying the X-Wing simple. Its 2.4GHz communication allows for a huge flying range of up to 250 feet away, letting you blast through canyons of your backyard with superior control.

Crash Resistant Design
The X-Wing is highly durable and designed with crash-resistant foam protecting the ship and its ducted fans through any emergency crash landings. Bring home the epic adventures of Star Wars with the Remote Control flight X-Wing Star Fighter From Air Hogs!

Short summary description Air Hogs X-Wing Starfighter:
This short summary of the Air Hogs X-Wing Starfighter data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs X-Wing Starfighter, 10 yr(s)

Long summary description Air Hogs X-Wing Starfighter:
This is an auto-generated long summary of Air Hogs X-Wing Starfighter based on the first three specs of the first five spec groups.

Air Hogs X-Wing Starfighter. Recommended age (min): 10 yr(s)

Technical details
Recommended age (min)
10 yr(s)
Maximum operating distance
76 m
Battery
Remote control battery
6 x AA
Packaging content
Batteries included
No
Brand Image Product code Product Stock Price from
Air Hogs Hyper Drift Drone (2 in 1) Air Hogs Hyper Drift Drone (2 in 1)
(show image)
6040305 Hyper Drift Drone (2 in 1)
Air Hogs Hyper Drift Drone (2 in 1) Green Air Hogs Hyper Drift Drone (2 in 1) Green
(show image)
6040304 Hyper Drift Drone (2 in 1) Green