NEC logo

NEC NP01SW2 AV transmitter & receiver White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117275
Info modified on:
10 Aug 2024, 09:48:58
Long product name NEC NP01SW2 AV transmitter & receiver White:

HDBaseT Switcher/Receiver NP01SW2

Short summary description NEC NP01SW2 AV transmitter & receiver White:

NEC NP01SW2, AV transmitter & receiver, 30 m, White, HDCP

Long summary description NEC NP01SW2 AV transmitter & receiver White:

NEC NP01SW2. Type: AV transmitter & receiver, Cable types supported: Cat5e, Cat6, Maximum transfer distance: 30 m. USB connector type: USB Type-A, USB Type-B. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.4 A. Weight: 500 g, Receiver dimensions (WxDxH): 126 x 52 x 119 mm, Transmitter dimensions (WxDxH): 285 x 64 x 187 mm. Package dimensions (WxDxH): 354 x 175 x 333 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.