location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PS/2 (Bu7lk) Slim Business Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 (Bu7lk) Slim Business Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3R86A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894628541 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 May 2019
Product end of life date
Bullet Points HP PS/2 (Bu7lk) Slim Business Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - PS/2
  • - Full-size (100%) Numeric keypad
  • - Black
Warranty: 1 Year Limited Warranty
Long product name HP PS/2 (Bu7lk) Slim Business Keyboard :
The long product name of HP PS/2 (Bu7lk) Slim Business Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PS/2 (Bu7lk) Slim Business Keyboard
More>>>
HP PS/2 (Bu7lk) Slim Business Keyboard:
The official description of HP PS/2 (Bu7lk) Slim Business Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast data entry and legacy compatibility with your environment with the HP PS/2 Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Short summary description HP PS/2 (Bu7lk) Slim Business Keyboard:
This short summary of the HP PS/2 (Bu7lk) Slim Business Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP PS/2 (Bu7lk) Slim Business Keyboard, Full-size (100%), Wired, PS/2, Black

Long summary description HP PS/2 (Bu7lk) Slim Business Keyboard:
This is an auto-generated long summary of HP PS/2 (Bu7lk) Slim Business Keyboard based on the first three specs of the first five spec groups.

HP PS/2 (Bu7lk) Slim Business Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black

Multi-OS compatibility

Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.[1]

Legacy connectivity

Easily connect the keyboard to any PS/2 keyboard port on your PC.

Rest easy

Get the reassurance of a one-year limited warranty.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Features
Cable length
1.8 m
Power
Power consumption
50 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
437 x 138 x 21 mm
Keyboard weight
600 g
Other features
Compatibility
EliteDesk 705 G2 SFF, EliteOne 705 G2 AIO & EliteDesk 705 G2 DM (Mini)
Source Testseek summary Average rating
Reviews
Updated:
2017-04-28 01:18:54
Uk has collected 2 expert reviews for HP PS/2 (Bu7lk) Slim Business Keyboard and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2017-04-28 01:18:54
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make. There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gam...
Good Thin, Easy to carry, Cheap, Wired...
Bad Non, ergonomic, No additional features...
70%
techradar.com/au/
Updated:
2017-04-28 01:18:54
Getting a keyboard that suits your computing needs and is comfortable to use is one of the most important purchases you can make.There's a huge variety of PC keyboards on offer, from huge ergonomic ones with hundreds of buttons for media playback and gami...
Good Thin, Easy to carry, Cheap, Wired...
Bad Nonergonomic, No additional features...
Bottom line If you're looking for a thin keyboard that doesn't take up much space on the desk, then the no-frills HP Slim Keyboard is worth a look...
70%
Country Distributor
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)