location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N0S95AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296847571 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 10:27:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2019
Product end of life date
Bullet Points HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express WLAN
  • - 867 Mbit/s
  • - Wi-Fi
  • - Internal
Long product name HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card :
The long product name of HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card
More>>>
HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card:
The official description of HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect fast, and in more ways than before, by adding the Intel® 8260 802.11 a/b/g/n/ac with Bluetooth® 4.2 PCIe NIC to your HP Z Workstation.

Short summary description HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card:
This short summary of the HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card, Internal, Wired, PCI Express, WLAN, Wi-Fi 4 (802.11n), 867 Mbit/s

Long summary description HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card:
This is an auto-generated long summary of HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card based on the first three specs of the first five spec groups.

HP Intel 8260 802.11 a/b/g/n/ac and BT PCIe Card. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
WLAN
Network
Maximum data transfer rate *
867 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11d, IEEE 802.11e, IEEE 802.11g, IEEE 802.11h, IEEE 802.11i, IEEE 802.11n, IEEE 802.11w
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
WLAN data transfer rates supported
867 Mbit/s
Design
Internal *
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
RedHat EL Linux 6.0, RedHat EL Linux 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 14.04
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)