location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X310ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0911C003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292047479
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:01:18
The date of the most recent change of this product data-sheet in Icecat.
Canon 0911C003 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3 10000:1
  • - Screen size compatibility: 1524 - 3048 mm (60 - 120")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 350 W
Warranty: 3 years
Long product name Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White :
The long product name of Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.55" DLP, XGA 1024 x 768, 4:3, 3100 lumens, 10.000:1, HDMI+D-Sub, RJ-45, S-Video, 10W RMS, Mini D-Sub 15 pin, RS-232C, RJ-45, USB, 2.8kg
More>>>
Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White:
The official description of Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LV-X310ST

This short-throw XGA portable projector is light, compact and delivers bright, sharp images from short distances. Reliable operation and low ownership costs make this an ideal choice for the price-conscious.


Benefits

Deliver sharp, high-quality images in classic XGA resolution (1024 x 768 pixels)
Enjoy bright colours and deep blacks with 3,100 lumens and 10,000:1 contrast ratio
Display large images from close range with the 0.61:1 short-throw lens
Experience sharp, detailed images thanks to the DLP™ panel
Light and compact at just 2.8kg for easy transport
RJ-45 and MHL-compatible HDMI™ ports; support for 3D content via the DLP-Link system
Vertical and horizontal keystone correction (+/-15°) keeps images true
6-axis colour adjustment and Screen Colour feature adapts to your environment
Up to 6,000 hour lamp life plus 3-year replacement lamp warranty*
Built-in 10W speaker and audio line out plus quiet operation at just 29dB


Bright and accurate at close range


Organisations that need a portable short-throw projector offering outstanding quality and great value for money will find the Canon LV-X310ST ideal. Your audiences will enjoy accurate, sharp images in native XGA (1024 x 768 pixels) resolution, featuring bright, lifelike colours and deep blacks thanks to the projector’s 3,100 lumens brightness and 10,000:1 contrast ratio. A 0.61:1 projection ratio and dedicated 1.0 x fixed short-throw lens give you wide range of placement options – like projecting a 2.5m image from just 1.5m. Together with DLP panel technology for enhanced image quality, the LV-X310ST offers an impressive price/performance ratio.

Great results come easy


Keep your images geometrically perfect, even in confined spaces, thanks to vertical and horizontal keystone correction of +/- 15°. Where natural light is high, or where it’s necessary to project onto coloured surfaces, screen colour correction automatically ensures you’ll enjoy bright images and natural colours. And to help you project captivating images in almost any circumstances, 6-axis colour adjustment gives you fine control over hue, saturation and other key parameters.

Connect your way


Use your LV-X310ST to project high-quality images from a variety of sources thanks to its wide selection of inputs. An HDMI port lets you take advantage of your laptops’ HDMI output to achieve sharper, more detailed images; while impactful 3D content is easy to play using the DLP-Link system. For added convenience, MHL compatibility lets you project from any MHL-enabled tablet or smartphone via the projector’s HDMI port. Connectivity, control and maintenance via an IT network is straightforward via the RJ-45 network port, minimising effort for your IT team.

Lightweight and portable


At just 2.8kg, the LV-X310ST’s lightweight and compact size make it effortless to carry to meetings, lectures, seminars or presentations. For easier transport on-the-go choose the optional soft protective carry case. Connecting your projector once you reach your destination is easy too: all its ports and connectors are conveniently grouped for ultra-easy access. Add impact to your presentations and enhance your audience’s experience by connecting any audio source to the built-in high-quality speaker; or by linking the projector to an amplifier or PA system using the audio line-out.

Cut costs, not quality


Choose the LV-X310ST for lower ownership costs. Lamps last up to 6,000 hours in Eco Mode, and a generous 3 year lamp warranty* effectively eliminates lamp replacement costs for 3 years should a lamp fail under normal use. Energy consumption is just 350W in operation (240W in Eco Mode) to reduce your overheads and help you run a sustainable organisation. Maintenance costs are minimised by the filter-free design, and lamps are easily replaced from the projector’s top panel. And to ensure your audience isn’t distracted by background noise, the LV-X310ST’s fan operates at just 29DB in Eco Mode.

Short summary description Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White:
This short summary of the Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV X310ST, 3100 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 1524 - 3048 mm (60 - 120")

Long summary description Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White:
This is an auto-generated long summary of Canon LV X310ST data projector Short throw projector 3100 ANSI lumens DLP XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV X310ST. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom type: Manual, Digital zoom: 2x. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)