location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.5mm AIO 400 G2 Slim DVD-Writer Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8A47AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894403230 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop DVD Super Multi Serial ATA
  • - Internal Mounting: Vertical/Horizontal
  • - Black
Long product name HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive :
The long product name of HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.5mm AIO 400 G2 Slim DVD-Writer Drive
More>>>
HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive:
The official description of HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordably add an optical storage writer to your HP All-in-One with the HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive, which supports writing—up to 8.5 GB of data or four hours of DVD-quality video—to all DVD formats.

Features

Multi-platform compatible
Easily back up and copy files on a writer that creates DVD discs that can be played on most set-top DVD players and DVD-ROM drives. Record, erase, and re-record CD-RW, DVD+RW, DVD-RW and DVD-RAM discs up to 500 times.

Easy SATA interface
Enjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.

Supported by HP
Protect your investment with a world-class HP warranty.

Short summary description HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive:
This short summary of the HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive, Black, Vertical/Horizontal, Desktop, DVD Super Multi, Serial ATA, ProOne 400 G2 AiO Touch/Non-Touch

Long summary description HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive:
This is an auto-generated long summary of HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive based on the first three specs of the first five spec groups.

HP 9.5mm AIO 400 G2 Slim DVD-Writer Drive. Product colour: Black, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 10x. CD read speed: 24x, DVD-ROM read speed: 8x. Width: 128 mm, Depth: 127 mm, Height: 9.5 mm

Design
Internal *
Yes
Product colour
Black
Mounting
Vertical/Horizontal
Performance
Purpose *
Desktop
Optical drive type *
DVD Super Multi
Interface *
Serial ATA
LightScribe
No
Compatible products
ProOne 400 G2 AiO Touch/Non-Touch
Writing speed
CD write speed *
24x
CD rewrite speed
10x
DVD+R write speed *
8x
DVD-R write speed
8x
Writing speed
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
Weight & dimensions
Width
128 mm
Depth
127 mm
Height
9.5 mm
Weight
140 g