location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop Mini LockBox

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Mini LockBox
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1N78AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894185327 show
Category:
Components of a computer case.
Computer Case Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 16:34:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Dec 2018
Product end of life date
Long product name HP Desktop Mini LockBox :
The long product name of HP Desktop Mini LockBox. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Mini LockBox
More>>>
HP Desktop Mini LockBox:
The official description of HP Desktop Mini LockBox as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pint-sized armor
Fortify your HP Desktop Mini in a range of settings with the HP Desktop Mini LockBox, HP’s most secure enclosure for your PC, power brick, and cable connections.

Defend your investment
Take your PC security to the max with a durable metal enclosure that’s specifically engineered to protect your HP Desktop Mini PC.

Tamper resistant for your environment
Help deter pulling, tugging or disconnecting cables from the outside with integrated cable routing and clips. Simply remove the protection plate when you need access to front ports and the power button.

Deploy almost anywhere
Place your PC, power brick, and cable connections inside the enclosure and use the VESA pattern to mount to a flat surface, like a wall or a desk.

Ready for locking
After you’ve installed and mounted your system inside the HP Desktop Mini LockBox, add a traditional padlock or an HP UltraSlim Lock for an extra layer of protection.

Short summary description HP Desktop Mini LockBox:
This short summary of the HP Desktop Mini LockBox data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop Mini LockBox, PC, Black, HP 260 Desktop Mini, HP ProDesk 400 Desktop Mini G1 and G2, HP ProDesk 600 Desktop Mini G1 and G2,..., 272 mm, 268 mm, 57.2 mm

Long summary description HP Desktop Mini LockBox:
This is an auto-generated long summary of HP Desktop Mini LockBox based on the first three specs of the first five spec groups.

HP Desktop Mini LockBox. Type: PC, Product colour: Black, Compatible products: HP 260 Desktop Mini, HP ProDesk 400 Desktop Mini G1 and G2, HP ProDesk 600 Desktop Mini G1 and G2,.... Width: 272 mm, Depth: 268 mm, Height: 57.2 mm

Defend your investment

Take your PC security to the max with a durable metal enclosure that’s specifically engineered to protect your HP Desktop Mini PC.

Tamper resistant for your environment.

Help deter pulling, tugging or disconnecting cables from the outside with integrated cable routing and clips. Simply remove the protection plate when you need access to front ports and the power button.

Deploy almost anywhere.

Place your PC, power brick, and cable connections inside the enclosure and use the VESA pattern to mount to a flat surface, like a wall or a desk.[1]

Ready for locking

After you’ve installed and mounted your system inside the HP Desktop Mini LockBox, add a traditional padlock or an HP UltraSlim Lock[2] for an extra layer of protection.

Features
Type *
PC
Product colour
Black
Features
Compatible products
HP 260 Desktop Mini, HP ProDesk 400 Desktop Mini G1 and G2, HP ProDesk 600 Desktop Mini G1 and G2, HP EliteDesk 705 Desktop Mini G1 & G2, HP EliteDesk 800 Desktop Mini G1 & G2
Weight & dimensions
Width
272 mm
Depth
268 mm
Height
57.2 mm
Weight
2.39 kg
Country Distributor
Nederland 3 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)