DELL logo

DELL S Series S2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200825
Info modified on:
05 Dec 2023, 11:21:37
Warranty:
3Yr Basic with Advanced Exchange - Minimum Warranty
Long product name DELL S Series S2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

21.5" LED 1920x1080, 60Hz, 250cd/m2, 6ms, 5.2kg, Black

DELL S Series S2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Clean, sleek design

Added elegance: Glossy, ultrathin bezels, a classic black piano finish, and an aluminum painted riser create an elegant, modern design perfect for any home environment.

Easy, intuitive access: Intuitive capacitive touch buttons on the bottom bezel offer a sleek and seamless finish.

Sturdy stand: Easily tilt your monitor to your preferred viewing angle with the robust stand.

Rich sound, vivid visuals

Maximum viewing area: Get the most out of your 21.5” (54.6cm) viewing area with improved bezels almost half as thin as its predecessor.

Impressive screen performance: Experience rich, accurate and consistent colors across a 178° ultrawide viewing angle in Full HD 1920 x 1080 display.

Superb clarity: Minimize reflections with a sleek, remarkably clear screen

Engaging audio: Dual 3W integrated speakers create the perfect audio complement to your viewing experience.

Designed for peace of mind

Plug and view: Get easy compatibility with both legacy and future-ready PCs via VGA and HDMI connectivity.

Peace of mind included: Relax knowing that your Dell monitor comes with a 3-year Advanced Exchange1 Service2 within its 3-Year Limited Hardware Warranty 3

Reduced environmental footprint: The Dell 22 Monitor features PowerNap that reduces screen brightness or puts the monitor in sleep mode when it's not in use. This monitor also meets the latest regulatory and environmental standards:

- ENERGY STAR® Qualified
- EPEAT® Silver Rated
- CECP Certified
- TCO Certified Displays

Environment-friendly materials: Your new Dell monitor is made with arsenic-free glass and a mercury-free LED panel. Its circuit boards are made from brominated flame retardant (BFR)- and PVC-free laminates.

Complete your Dell Monitor experience

Your Dell 22 Monitor is just the start. Look for these great additions when finalizing your purchase.

Short summary description DELL S Series S2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2216H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL S Series S2216H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2216H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.