location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP White S6500 Wireless Speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White S6500 Wireless Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N5G10AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184072659 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2019
Product end of life date
Bullet Points HP White S6500 Wireless Speaker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Other 2 W White
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Amplifier
  • - 10 h
Long product name HP White S6500 Wireless Speaker :
The long product name of HP White S6500 Wireless Speaker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP White S6500 Wireless Speaker
More>>>
HP White S6500 Wireless Speaker:
The official description of HP White S6500 Wireless Speaker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn up the value. The HP S6500 is a portable speaker that combines great audio with impressive features. Stream your favorite sounds for up to 10 hours, and enjoy high-quality audio anywhere.

Short summary description HP White S6500 Wireless Speaker:
This short summary of the HP White S6500 Wireless Speaker data-sheet is auto-generated and uses the product title and the first six key specs.

HP White S6500 Wireless Speaker, 1.0 channels, 2 W, Wired & Wireless, White, Other, Digital

Long summary description HP White S6500 Wireless Speaker:
This is an auto-generated long summary of HP White S6500 Wireless Speaker based on the first three specs of the first five spec groups.

HP White S6500 Wireless Speaker. Audio output channels: 1.0 channels. RMS rated power: 2 W. Connectivity technology: Wired & Wireless. Product colour: White, Product design: Other, Volume control: Digital. Recommended usage: Universal

Stylish sound

Spread the sound around with a crisp top-firing audio driver. With soft-touch paint in black or white, this beauty looks as good as it sounds.

Packed with features

Connect with a 10 m (30 ft) Bluetooth® range or plug in your favorite device. Built-on buttons keep you in control, and the long-lasting battery keeps you moving for up to 10 hours.

Backed by HP

Your device comes fully supported by HP. Get a 2 years limited warranty included.

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Number of drivers
1
Audio
RMS rated power *
2 W
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
3.5 mm connector *
Yes
Design
Product design
Other
Product colour *
White
Volume control
Digital
Performance
Recommended usage *
Universal
Amplifier
Amplifier
Built-in
Power
Power source type
Battery
Battery life (max)
10 h
USB charging
Yes
Weight & dimensions
Width
77.4 mm
Depth
83.2 mm
Height
80.2 mm
Weight *
270 g
Packaging data
Package width
130 mm
Package depth
98 mm
Package height
108 mm
Package weight
380 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2017-12-15 01:30:33
Uk has collected 1 expert review for HP White S6500 Wireless Speaker but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%