GBC logo

GBC WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35278
Info modified on:
14 Mar 2024, 19:33:44
Long product name GBC WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100):

9.5mm, A4, 100 pcs

Short summary description GBC WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100):

GBC WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100), Black, 70 sheets, Metal, A4, 9.5 mm, 100 pc(s)

Long summary description GBC WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100):

GBC WireBind Binding Wires 3:1 No6 9.5mm A4 Black (100). Product colour: Black, Maximum capacity: 70 sheets, Material: Metal. Package width: 320 mm, Package depth: 230 mm, Package height: 99 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.