location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLOWCLEAR Sand FIlter Pump 2.006 L/h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58397
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930856
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h :
The long product name of Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FLOWCLEAR SAND FILTER
More>>>
Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h:
The official description of Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FLOWCLEARTM SAND FILTER
- Pump’s water flow rate pump capacity): 2,006 L/h 530 gal./h)
- Integrated pool system water flow rate system flow rate): 2,006 L/h 530 gal./h)
- Durable, corrosion-proof filter tank
- 6-position valve for easy control
- Top flange clamp design allows 360 degree rotation for easy installation
- Easy-to-read pressure gauge
- Strainer for separating leaves and other rough debris
- Easy-access assembly makes service simple
- Sand not included
- Required sand size: #20 silica sand, 0.45-0.85mm, approximately 8.5kg
- For use with 1,100-16,000 L 300-4,200 gallons) pools
Content: One sand filter

Short summary description Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h:
This short summary of the Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h, Sand filter pump, Grey, 3.2 cm, 220 - 240 V, 50 Hz, 2006 l/h

Long summary description Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h:
This is an auto-generated long summary of Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h based on the first three specs of the first five spec groups.

Bestway FLOWCLEAR Sand FIlter Pump 2.006 L/h. Product type: Sand filter pump, Product colour: Grey, Hose diameter: 3.2 cm. Input voltage: 220 - 240 V, Input frequency: 50 Hz. Filtration capacity: 2006 l/h. Weight: 7.5 kg. Quantity per pack: 1 pc(s), Package type: Full color box

Features
Product type *
Sand filter pump
Product colour
Grey
Hose diameter
3.2 cm
Built-in pressure gauge
Yes
Power
Input voltage
220 - 240 V
Input frequency
50 Hz
Performance
Filtration capacity
2006 l/h
Weight & dimensions
Weight
7.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package type
Full color box