location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58375
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928617
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 13:43:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m :
The long product name of Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LAY-Z-SPA DOME
More>>>
Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m:
The official description of Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LAY-Z-SPATM DOME
- Fits a SPA or round pool with a maximum diameter of 3.8m 150”)
- Two-layer door/sides: The outer layer is made of 190T polyester, the inner of anti-insect net. Both can be rolled up or down as you choose
- Offers good ventilation when the sides are rolled up plus both privacy and weather protection when the sides are rolled down
- Inflatable frame by AirTechTM - easy to set up
- Spacious and comfortable, with retractable curtain
- Can be used as a sun shade or garden storage as well as a spa dome
- Fabric: 190T Polyester PU1000mm coated
- 3 x Deflation / Inflation Screw Valves
- 24 Pegs included
- Ground protection: 120G/M2 PE
- Product unit weight: 13.5kg 29.76Lb)
- Contents: One Spa dome, one pump, one carry bag

Short summary description Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m:
This short summary of the Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m, Pool/spa dome, Grey, White, Polyester, 3.8 m, 4200 mm, 4200 mm

Long summary description Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m:
This is an auto-generated long summary of Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa™ Dome 4.20m x 4.20m x 2.50m. Product type: Pool/spa dome, Product colour: Grey, White, Material: Polyester. Width: 4200 mm, Depth: 4200 mm, Height: 2500 mm. Package type: Full color box

Features
Product type *
Pool/spa dome
Product colour
Grey, White
Material
Polyester
Pool width (max)
3.8 m
Weight & dimensions
Width *
4200 mm
Weight & dimensions
Depth *
4200 mm
Height *
2500 mm
Weight
13.5 kg
Packaging data
Package type
Full color box
Packaging content
Air pump included
Yes