location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Aquascba Electric Pool Vacuum Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquascba Electric Pool Vacuum Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58340 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927863 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:25
The date of the most recent change of this product data-sheet in Icecat.
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Aquascba Electric Pool Vacuum Cleaner :
The long product name of Bestway Aquascba Electric Pool Vacuum Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AQUASCAN ELECTRIC POOL VACUUM
More>>>
Bestway Aquascba Electric Pool Vacuum Cleaner:
The official description of Bestway Aquascba Electric Pool Vacuum Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AQUASCAN ELECTRIC POOL VACUUM
- Battery-powered pump creates suction, without the use of hoses or electrical cords
- Telescopic handle with ergonomic grip and locking mechanism
- Simple press-button operation
- Telescopic pole reaches up to 1.5m / 5ft when fully extended
- Underside wheels for easy gliding
- Quick to assemble, no tools needed
- Requires 8 AA batteries not included)
- Includes an easy-to-empty debris collection bag
Content: One AquaScan Electric Pool Vacuum

Short summary description Bestway Aquascba Electric Pool Vacuum Cleaner:
This short summary of the Bestway Aquascba Electric Pool Vacuum Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Aquascba Electric Pool Vacuum Cleaner, Manual vacuum, Pool, Blue, White, Filter bag, Battery, AA

Long summary description Bestway Aquascba Electric Pool Vacuum Cleaner:
This is an auto-generated long summary of Bestway Aquascba Electric Pool Vacuum Cleaner based on the first three specs of the first five spec groups.

Bestway Aquascba Electric Pool Vacuum Cleaner. Product type: Manual vacuum, Suitable for: Pool, Product colour: Blue, White. Power source: Battery, Battery type: AA. Weight: 1.26 kg, Handle length (max): 150 cm. Minimum order quantity: 6 pc(s). Package width: 155 mm, Package depth: 965 mm, Package height: 65 mm

Features
Suitable for *
Pool
Filter bag
Yes
Filter type
Filter bag
Product colour *
Blue, White
Wheels
Yes
Telescopic handle
Yes
Product type *
Manual vacuum
Quantity
1
Intrastat code
85098000
Interleaved Two of Five (ITF-14)
46942138966051
Power
Power source
Battery
Battery type
AA
Power
Number of batteries supported
8
Weight & dimensions
Weight
1.26 kg
Handle length (max)
150 cm
Packaging content
Batteries included
No
Minimum order quantity
6 pc(s)
Packaging data
Package width
155 mm
Package depth
965 mm
Package height
65 mm
Package volume
87000, 67000
Package type
Box
Products per pallet
72 pc(s)