location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Lay-Z-Spa Hawaii Waterjet Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54138 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138933239 show
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 09:02:23
The date of the most recent change of this product data-sheet in Icecat.
Test Report (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DoC (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro :
The long product name of Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LAY-Z-SPA HAWAII HYDROJET PRO
More>>>
Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro:
The official description of Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LAY-Z-SPATM HAWAII HYDROJET PRO
Specifications:
Capacity 4-6 Adults
- Water Capacity 795 L 210 Gal.)
- Inflated Size 1.80m x 1.80m x 71cm 71"" x 71"" x 28"")
- Rating 220-240V~50Hz, 2060W at 20℃
- Filter Pump Flow Rate ≥1,325 L/h 350 Gal./h)
- Max. Heating Capability 40℃104℉)
- Rapid Heating System 1.5~2.0℃3-4℉/h)
- Water Jet Nozzles 8 PCs
-Air Jets 120 PCs

Pre-tested pump and pre-tested spa pool

Inflated walls are made of TriTech™ material, providing ultimate durability and comfort

Relax with these hot features:
-Lay-Z-SPA hydrodynamic massage system and steam massage system
-Lay-Z-SPA ClearSoft™ Water Treatment System- provides security for the environment and comfortable water quality
-Automatic start/stop timer-controlled heating system and rapid-heating system - saves energy
-Integrated water filtration

Cushioned floor with convenient quick-drain system

Pump is supplied with a built-in residual current device RCD) - rated residual operating current not exceeding 10mA

Digitally controlled pump with soft-touch control panel
Contents: Pool, Spa Pump,Pool Cover, Floater, Pressure Gauge, Ground Mat, DVD

Short summary description Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro:
This short summary of the Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro, 795 L, 6 person(s), Square, Bubble/Jet massage, PVC, Blue, White

Long summary description Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro:
This is an auto-generated long summary of Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa Inflatable Hawaii Waterjet Pro. Capacity: 795 L, Number of persons: 6 person(s), Shape: Square. Connected load: 2060 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 1800 mm, Depth: 1800 mm, Height: 710 mm. Package width: 910 mm, Package depth: 720 mm, Package height: 700 mm. Cover type: Inflatable cover, Optical disc included: DVD

Features
Built-in water softener *
Yes
Capacity *
795 L
Number of persons *
6 person(s)
Shape *
Square
Massage type *
Bubble/Jet massage
Flow rate
1300 l/h
Suitable for outdoor use *
Yes
Temperature (max)
40 °C
Temperature rise (min)
1.5 °C/h
Temperature rise (max)
2 °C/h
Foldable *
Yes
Number of jets
8
Inflatable *
Yes
Material *
PVC
Product colour *
Blue, White
Assembly time
10 min
Timer
Yes
Certification
CE / TÜV
Intrastat code
90191090
Power
Connected load
2060 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Filtering
Filtering
Yes
Filter cartridge included
Yes
Weight & dimensions
Inner diameter
130 cm
Width *
1800 mm
Depth *
1800 mm
Height *
710 mm
Weight
67.7 kg
Packaging data
Package width
910 mm
Package depth
720 mm
Package height
700 mm
Package volume
470000 cm³
Package type
Box
Packaging content
Cover
Yes
Cover type
Inflatable cover
Optical disc included
DVD
Chemical floater
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
2 pc(s)
Brand Image Product code Product Stock Price from
Bestway Lay-Z-Spa Hawaii Airjet 1.80 m x 1.80 m x 71 cm, Blue/White Bestway Lay-Z-Spa Hawaii Airjet 1.80 m x 1.80 m x 71 cm, Blue/White
(show image)
54154 Hawaii Airjet 1.80 m x 1.80 m x 71 cm, Blue/White