Product Brochure/Datasheet
(2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4.60m x 90cm HYDRIUm SPLASHER
- - Dimensions-Capacities 95%: 14,110L/3,728gal
- - Contents: One pool, filter pump, ladder, repair patch
- - Flowclear™ Filter Pump, Pump's water flow rate (pump capacity): 2,006 L/h (530 gal./h), Integrated pool system water flow rate (system flow rate): 1,817 L/h (480 gal./h)
- - CE, TÜV Rheinland, 220-240 ̴ 50Hz, 29W
- - Pool Ladder 1.07m (42""), Rust-resistant metal frame, Heavy-duty plastic steps
Long product name Bestway Hydrium Splasher Metal Pool 4.60m x 90cm
:
4.60m x 90cm HYDRIUm SPLASHER
The long product name of Bestway Hydrium Splasher Metal Pool 4.60m x 90cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4.60m x 90cm HYDRIUm SPLASHER
More>>>
Short summary description Bestway Hydrium Splasher Metal Pool 4.60m x 90cm:
This short summary of the Bestway Hydrium Splasher Metal Pool 4.60m x 90cm data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway Hydrium Splasher Metal Pool 4.60m x 90cm, 14110 L, Framed pool, Ladder, Blue, Grey, 87 kg
Long summary description Bestway Hydrium Splasher Metal Pool 4.60m x 90cm:
This is an auto-generated long summary of Bestway Hydrium Splasher Metal Pool 4.60m x 90cm based on the first three specs of the first five spec groups.
Bestway Hydrium Splasher Metal Pool 4.60m x 90cm. Pool type: Framed pool, Shape: Round, Capacity: 14110 L. Filtration capacity: 2006 l/h, Pump voltage: 220 - 240 V, Hose diameter: 3.8 cm. Wall thickness: 0.4 mm, Pool liner thickness: 0.3 mm, Height: 900 mm. Package width: 1240 mm, Package depth: 355 mm, Package height: 645 mm. Products per pallet: 3 pc(s), Minimum order quantity: 1 pc(s)