Bestway logo

Bestway FLOWCLEAR Cartridge (2) FIlter Pump

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
338042
Info modified on:
14 Mar 2024, 19:44:26
Bullet Points Bestway FLOWCLEAR Cartridge (2) FIlter Pump:
  • - Pump’s water flow rate pump capacity): 2,006 L/h 530 gal./h)
  • - Integrated pool system water flow rate system flow rate): 1,817 L/h 480 gal./h)
  • - For use with 1,100-14,300 L 300-3,800 gallons) pools
  • - Content: One filter pump
Long product name Bestway FLOWCLEAR Cartridge (2) FIlter Pump:

FLOWCLEAR FILTER PUMP

Short summary description Bestway FLOWCLEAR Cartridge (2) FIlter Pump:

Bestway FLOWCLEAR Cartridge (2) FIlter Pump, Cartridge filter pump, Blue, Grey, 3.2 cm, 1100 L, 14300 L, 220 - 240 V

Long summary description Bestway FLOWCLEAR Cartridge (2) FIlter Pump:

Bestway FLOWCLEAR Cartridge (2) FIlter Pump. Product type: Cartridge filter pump, Product colour: Blue, Grey, Hose diameter: 3.2 cm. Input voltage: 220 - 240 V, Input frequency: 50 Hz. Pumping capacity: 2000 l/h, Maximum flow rate: 1817 l/h. Weight: 4.14 kg. Quantity per pack: 1 pc(s), Package type: Box, Package width: 305 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.