Tripp Lite logo

Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
123179
Info modified on:
03 Jun 2024, 16:37:54
Bullet Points Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver:
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - USB-A ports provide up to 1.5A each for charging devices
  • - Supports true 10/100/1000 Mbps Ethernet network speeds
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
Warranty:
3-year limited
Long product name Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver:

3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver

Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver:

The U460-003-3A1G USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit Ethernet network—all at the same time.

The plug-and-play U460-003-3A1G requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Three USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer. Each port provides up to 5V/1.5A (7.5W) for fast charging of mobile devices. All ports support fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.

The RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Short summary description Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver:

Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Silver, USB 3.2 Gen 1 (3.2 Gen 1) Type-A, Aluminium, China, USB

Long summary description Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver:

Tripp Lite U460-003-3A1G 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Silver. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Silver, Hub interfaces: USB 3.2 Gen 1 (3.2 Gen 1) Type-A, Housing material: Aluminium. Power source type: USB, Output current: 1.5 A. Weight: 70 g. Package width: 145 mm, Package depth: 26.9 mm, Package height: 74.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.