location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST53004U1C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030861700 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charge your smartphone or tablet quickly, using the 2.4A USB fast-charge port
  • - Connect multiple USB devices to your laptop or desktop by adding four USB 3.2 Gen 1 ports
  • - Charge a variety of mobile devices, including Apple and Samsung Galaxy devices, with support for USB Battery Charging Specification 1.2
  • - Sleek and compact design
  • - SuperSpeed USB 3.2 Gen 1 throughput up to 5Gbps
  • - USB-powered or self-powered performance, using the included power adapter
  • - Plug-and-play and hot-swap compatible
  • - LED indicators for port status
  • - Backward compatible with USB 2.0, 1.x devices
Warranty: 2 Years
Long product name StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port :
The long product name of StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port - Desktop USB Hub and Fast-Charging Station
More>>>
StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port:
The official description of StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add four USB 3.2 Gen 1 ports to your computer, plus fast-charge your mobile device

Here’s a must-have accessory for any mobile device user. This compact USB 3.2 Gen 1 hub lets you connect an additional four USB devices to your computer, plus, you can easily fast-charge your mobile device using the hub’s dedicated charge port (DCP).

Fast-charge your iPad, iPhone, and other mobile devices

With a 2.4 amp dedicated charge port, the hub makes it fast and easy to charge your smartphone, tablet, and other USB-charged devices, including Android™, Apple, and Samsung™ devices.

The charge and data ports work simultaneously, so you can conveniently fast-charge your mobile device while continuing to use your other USB 3.2 Gen 1 peripherals. The dedicated charge port stays on even if the host computer is turned off, in sleep mode, or disconnected entirely.

Expand the connectivity of your computer

Boost your system capabilities by adding four USB 3.2 Gen 1 ports, and enjoy fast data transfer speeds up to 5Gbps. The USB 3.2 Gen 1 (also known as USB 3.1 Gen 1, or USB 3.0) hub works with your high-bandwidth devices such as external hard drives, high-resolution webcams, flash drives, video cameras, and more.

Designed for easy use

The 4-port USB 3.2 Gen 1 hub features a small footprint that takes up little space on your desktop. And with ample space between each USB 3.2 Gen 1 port, it’s easy to plug and unplug the devices you use the most.

Setup is easy, with no driver installation required, and, for added flexibility the hub is USB-powered or self-powered using the included power adapter.

The ST53004U1C is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Note: The included power adapter is required to power the dedicated charge port.

The StarTech.com Advantage

Short summary description StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port:
This short summary of the StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, Status

Long summary description StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port:
This is an auto-generated long summary of StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port based on the first three specs of the first five spec groups.

StarTech.com 4-Port USB 3.0 Hub plus Dedicated Charging Port - 1 x 2.4A Port~4-Port USB 3.0 Hub (5Gbps) plus Dedicated Charging Port - 1 x 2.4A Port. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Power supply type: DC, Power consumption (max): 24 W, Input voltage: 100 - 240 V. Width: 61 mm, Depth: 106 mm, Height: 25 mm. Package width: 216 mm, Package depth: 151 mm, Package height: 53 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
Ports quantity *
5
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Plastic
LED indicators
Status
Power
Power supply type
DC
Power consumption (max)
24 W
Input voltage
100 - 240 V
Input current
0.6 A
Output voltage
12 V
Output current
2 A
Weight & dimensions
Width
61 mm
Depth
106 mm
Height
25 mm
Weight
100 g
Packaging data
Package width
216 mm
Packaging data
Package depth
151 mm
Package height
53 mm
Package weight
411 g
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Cables included
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Logistics data
Master (outer) case width
287 mm
Master (outer) case length
452 mm
Master (outer) case height
325 mm
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
VLI - VL812
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)