location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8.0
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z380KL-1B014A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NP0242-M00430
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet White
  • - 20.3 cm (8") 1280 x 800 pixels IPS
  • - Qualcomm Snapdragon MSM8916 1.2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera Front camera 2 MP
  • - 4G Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 15.2 Wh 10 h
  • - Android 5.0
Long product name ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White :
The long product name of ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon MSM8916 (1.2GHz), 1GB RAM, 16GB Flash, WLAN 802.11, Android 6.0
More>>>
ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White:
The official description of ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fashion-inspired Design
The design of ASUS ZenPad 8.0 carries modern influences and a simple, clean look that gives it a universal and stylish appeal. These elements are inspired by our Zen design philosophy of balancing beauty and strength.

Bigger while Smaller
ASUS ZenPad 8.0 is an 8-inch tablet with a 76.5% screen-to-body ratio — an incredible engineering achievement made possible by reducing the bezel width to the bare minimum.

A Vivid and Rich HDTV Tablet Experience
ASUS VisualMaster is a suite of exclusive visual enhancement technologies that combine hardware and software to optimize all aspects of the display — including contrast, sharpness, color, clarity, and brightness — resulting in an incredibly realistic viewing experience. With ASUS VisualMaster, it’s just like being there.

Intelligent Contrast
Intelligent contrast enhancement analyzes and optimizes each pixel in an image before it is reproduced, rendering more detail in the highlights and shadows to reveal the true beauty in your pictures.

Sharpness Optimization
Dramatically-enhanced detail for sharper, more lifelike images.

Cinematic Audio on the Go
ASUS ZenPad 8.0 integrates DTS Headphone: X to bring 7.1 virtual surround directly to your headphone. The ASUS ZenPad 8.0 also has DTS-HD Premium sound built in to the device speaker.

Performance for Today
and Beyond

ASUS ZenPad 8.0 is powered by a MediaTek 8163 processor (quad-core, 64-bit) that delivers smooth, responsive performance and immersive entertainment experiences.

See what Others Can’t See
ASUS ZenPad 8.0’s PixelMaster camera captures stunning, high-resolution photos. PixelMaster Camera comes with best technology that combines software and optical design to deliver incredible images.

Brand New ZenUI™
ASUS ZenUI has more than 1,000 features that improve upon the standard Android interface. You’ll enjoy a simpler and smarter experience, with a stylish new layout that expands white space for a cleaner design, placing the information you need front and center. The brand new ZenUI is brighter, smarter, simpler and even more beautiful. It knows what you need, expresses your thoughts and feelings, and connects you wherever you go.

ASUS Zen Case
Vibrant colors for your unique style

ASUS Zen Case is an easily changeable back case beautifully designed with a fine leather pattern and available in five attractive colors to match your style. Choices include Dark Gray, Pearl White, Rose Gold, Mint Green and Orange.

Short summary description ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White:
This short summary of the ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenPad 8.0 Z380KL-1B014A, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android 5.0, White

Long summary description ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White:
This is an auto-generated long summary of ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White based on the first three specs of the first five spec groups.

ASUS ZenPad 8.0 Z380KL-1B014A. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8916. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 350 g. Operating system installed: Android 5.0. Product colour: White

Display
Display diagonal *
20.3 cm (8")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM8916
Processor cores
4
Processor frequency *
1.2 GHz
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
64 GB
Storage media *
Flash
Graphics
Graphics card family
Adreno
Graphics card
Adreno 306
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Camera
Rear camera
Yes
Rear camera type *
Single camera
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
WCDMA
4G standard
LTE
Bluetooth
Yes
Network
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 850, 900, 1900, 2100, 2600 MHz
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
White
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 5.0
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
15.2 Wh
Battery life (max)
10 h
Weight & dimensions
Width
123 mm
Depth
209 mm
Height
8.5 mm
Weight
350 g
Packaging content
Keyboard included
No
Other features
2G standards
Edge, GSM
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 07:01:19
Uk has collected 111 expert reviews for ASUS ZenPad 8.0 Z380KL-1B014A 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
technave.com
Updated:
2016-12-14 07:01:18
The bigger the tablet, the bigger the screen or display and because displays remain the biggest battery drainer on an Android tablet, tablets with bigger displays don't often last that long on a single charge. The ASUS ZenPad 8.0 Z380KL not only has a big...
Bottom line Priced officially at RM849 (and unofficially for as low as RM769) the ASUS ZenPad 8.0 Z380KL offers faster more energy efficient performance yet is more stable and in addition to that, you get the same modular interchangeable covers that we marveled at be...
0%
tracyandmatt.co.uk
Updated:
2016-12-14 07:01:18
Christmas is normally a time that folks start looking for a cheaper tablet to appease a younger child or to slip down the side of an armchair for quick usage and there are a bunch of online lists of the best tablet to grab for not too little money. Over t...
0%
gadgetspeak.com
Updated:
2016-12-14 07:01:18
The ZenPad measures 20.5x12.2x.7cm and weighs just 348grams, the diagonal imperial screen measurement is 8 inches it is of course 16:9 ratio and this is great if you want to view UK TV which I was able to do as I was reviewing a Humax PVR during the revie...
80%
techdigest.tv
Updated:
2016-12-14 07:01:18
From £99 ASUS (officially pronounced ASOOS) may not be a brand you've heard too much about. But over the last few years it has become reasonably well established in the web tablet market, thanks largely to its collaboration with Google on the 2012 Nexus 7...
Bottom line It's certainly not going to rival more expensive and superior spec tablets like the iPad Mini, but given it's £99 price tag (recently reduced from £119) the ZenPad was never expected to.  For surfing the web, accessing emails etc. it's a great little devi...
70%
gadgetynews.com
Updated:
2016-12-14 07:01:18
Finding a tablet these days isn't a problem – chosing the right one, however, gets more difficult each year it seems as there's just so many out there. One major factor for most is price. Of course you can do little about your budget but you will still be...
Bottom line BB-8 is the Sphero droid you can buy tomorrowFinding a tablet these days isn't a problem – chosing the right one, however, gets more difficult each year it seems as there's just so many out there. One major factor for most is price. Of course you can do l...
0%
trustedreviews.com
Updated:
2016-12-14 07:01:18
What is the Asus ZenPad 8.0? Asus pioneered the cheap Android tablet when it partnered with Google to create the 2012 Nexus 7 . As a result, it's no surprise it has continued to release a steady stream of affordable Android tablets ever since. The 2015 As...
Good Customisable appearance, Expandable storage, Ok Android skin...
Bad Poor battery life, Underpowered processor, Buggy performance...
Bottom line ZenPad 8.0 Z380C – Camera With one or two exceptions, cameras on tablets aren't great and budget tablets even less so. Featuring basic 5-megapixel rear and 2-megapixel front cameras, the ZenPad 8.0 struggles to shoot even moderately decent photos and is a...
60%
winniekepala.com
Updated:
2017-01-14 01:21:45
I use my tablet mostly as a consumption device. I read my news feeds, I watch YouTube videos, and I browse with it. I also use them as my note taking device at work. I have long abandoned pen and notebook combination for meeting notes. I'm a huge (unpaid)...
Good Interchangeable back – Zen Case, as it's called, is a functional fashion accessory, Affordable Pricing – For under RM 1000 for an LTE Android tablet? A bargain, ASUS Malaysia Service – The CS staff is helpful and professional...
Bad Bloatware – Over 3 pages of it on Play Store. Seriously, Thick & Heavy – Not exactly the thinnest and sleekest in the market, Shitty Camera – Seriously, the rear or front camera is nowhere near usable...
Bottom line What I LikeInterchangeable back – Zen Case, as it's called, is a functional fashion accessoryAffordable Pricing – For under RM 1000 for an LTE Android tablet? A bargain!ASUS Malaysia Service – The CS staff is helpful and professionalWhat I DislikeBloatwar...
0%
techaddicts.uk
Updated:
2017-11-30 01:33:19
Christmas is normally a time that folks start looking for a cheaper tablet to appease a younger child or to slip down the side of an armchair for quick usage and there are a bunch of online lists of the best tablet to grab for not too little money. Over t...
0%
notebookcheck.net
Updated:
2016-12-14 07:01:17
Zen for the masses. Asus takes the opposite approach of the first version that could be categorized in the upper price and performance sector: The manufacturer apparently ordered a brand-name, quality tablet for a budget price. We will find out just how o...
Good screen's overall quality, decent input devices, accurate localization via GPS, expansion options, long battery life, superb price-performance ratio in total...
Bad screen's low resolution, slow card reader, no high-speed WiFi 802.11ac, long charging times...
Bottom line Asus delivers a very impressive device with its ZenPad 8.0 Z380M. The affordable tablet presents good to very good outcomes in all significant sectors and regularly outshines considerably more expensive rivals.Especially the screen convinces in its totali...
84%
musicphotolife.com
Updated:
2016-12-14 07:01:17
You don't find a lot of tablets that work just like smartphones. The previous tablet-phones I have reviewed were the Samsung Tab 7.7, back in 2012, and later the Samsung Note 8.0 LTE. Unlike normal tablets, smartphone tablets have a dialpad and call speak...
Bottom line Many a times, we are constrained by a mobile device with weak speaker output, and we wish we could play to a louder speaker, but are either too lazy to connect or too much hassle just for a brief use. ZenPad 8.0 with Audio Cover just makes it so convenien...
80%
androidheadlines.com
Updated:
2016-12-14 07:01:18
BackgroundASUS have been making Android tablets for a number of years, including the successful range of Transformer tablets, both Nexus 7 devices and more recently, a range of new ZenPad devices. ASUS have also sold a number of smartphones over the years...
Bottom line The ASUS ZenPad 8.0 has been an interesting device to test, because it is a device of stark contrasts and compromises. To handle, it generally feels great – the little movement in the rear changeable cases apart. It's solid if a little heavy. The screen...
0%
topnewreview.com
Updated:
2018-04-06 02:25:56
Asus ZenPad 8.0 Z380C Review | We recently reviewed the very capable 8″ Asus ZenPad S 8.0 Z580CA and were really quite pleased with its performance, cost and style.Now it's the turn of its younger sibling, the ZenPad 8.0 Z380C. Can it keep up the good...
0%