location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
BL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL460c Gen9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
727027R-B21 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E5 v3 E5-2620V3 2.4 GHz
  • - 16 GB 2133 MHz DDR4-SDRAM 2 x 8
  • - Blade
Long product name HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM :
The long product name of HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620 v3 (2.4GHz, 15MB), 16GB (2 x 8GB) RDIMM, H244br Host Bus Adapter, Blade
More>>>
Short summary description HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM:
This short summary of the HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant BL460c Gen9, 2.4 GHz, E5-2620V3, 16 GB, DDR4-SDRAM, Serial ATA, Serial Attached SCSI (SAS), Blade

Long summary description HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM:
This is an auto-generated long summary of HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HPE ProLiant BL460c Gen9. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Blade

Source Testseek summary Average rating
Reviews
Updated:
2018-03-07 10:29:15
Uk has collected 1 expert review for HPE ProLiant BL460c Gen9 server Blade Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB DDR4-SDRAM and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
infoworld.com
Updated:
2018-03-08 13:11:33
HP's Gen9 servers are out, and we found them incrementally better than the Gen8 version we recently tested , due to both increased processor horsepower and efficiency. The Gen9 server features firmware updates, long awaited UEFI local media blade support...
80%