location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Sica
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P301-1A
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 5000 DPI Grey
  • - USB Type-A
  • - Scroll type: Ball
Long product name ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI :
The long product name of ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5000DPI, 130ips, 1000Hz, Grey
More>>>
ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI:
The official description of ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact ambidextrous mouse with enhanced click resistance

- Designed with input from pro gamers for guaranteed performance and aesthetics
- Left and right buttons are separate from the main body for improved responsiveness
- Easy-swap switch socket for customizable click resistance
- Built-in flash memory to save your favorite profiles
- Exclusive ROG Armoury interface for easy customization of buttons, performance, and light settings.
- 5000 DPI, 130 ips, 30g acceleration and 1000Hz USB polling rate for swift, pixel-precise mouse tracking
- Available in white or black

What is ROG Sica?
ROG Sica is crafted to withstand the demands of marathon MOBA gaming, and is designed with input from pro-gaming teams like Taipei Assassins. This ambidextrous 5000 DPI optical gaming mouse optimizes click responsiveness by having the buttons independent of the mouse body, and is especially suited for those with a fingertip grip. ROG Sica's exclusive easy-swap switchable socket design even lets you customize click resistance, and it features upgraded Omron® switches with 20-million-click durability. The latest ROG Sica features a glossy Glacier White finish. ROG makes sure you get the most out of your games.

Why are ROG Sica's buttons more responsive than others?
ROG Sica features left and right buttons that are separated from the mouse body. This reduces the click force and travel distance required for button actuation to give faster and more tactile button response.

Exclusive easy-swap switch sockets
ROG Sica features an exclusive easy-swap switchable socket design for easy upgrades. All you have to do is unscrew two bottom screws to release the top cover to gain access to the sockets. And from here, it's simply a matter of swapping out the switches for customized click resistance.

Glide with extreme precision
ROG Sica has a 5000 DPI PMW3310 optical sensor that's adjustable in increments of 50 DPI for extreme precision. Capable of tracking speeds of up to 130-inches per second and 30g of acceleration, ROG Sica lets you strike at enemies with blinding speed and pixel-perfect accuracy.

Customized for battle with ROG Armoury
ROG Sica has built-in flash memory to store your favorite profiles; it also features the innovative Armoury software – letting you customize button functions, performance and logo light effects to get the most out of ROG Sica.

ROG Sica iconThe story behind Sica
Since the debut of our magnificent Maximus motherboard, ROG has steadily expanded its gaming line-up to ensure you get the most out of your games. Today, ROG Sica joins our gaming empire. The Sica was a short, curved sword used in Ancient Rome. It proved to be a formidable weapon, and was effective in battle. Now it's your turn to wield the Sica to write your own legendary chapter in gaming.

Short summary description ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI:
This short summary of the ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Sica, Optical, USB Type-A, 5000 DPI, Grey

Long summary description ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI:
This is an auto-generated long summary of ASUS ROG Sica mouse Gaming USB Type-A Optical 5000 DPI based on the first three specs of the first five spec groups.

ASUS ROG Sica. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Scroll type: Ball. Product colour: Grey

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
5000 DPI
Buttons type
Pressed buttons
Scroll type *
Ball
Recommended usage
PC/Laptop
Adjustable polling rate
Yes
Polling rate
1000 Hz
Mouse
Built-in memory
Yes
Design
Product colour *
Grey
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
62 mm
Depth
39 mm
Height
115 mm
Weight
117 g
Packaging data
Quantity per pack *
1 pc(s)