ATEN logo

ATEN ACS1216A KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81346
Info modified on:
10 Aug 2024, 09:46:22
End of life date:
01 Aug 2021
Bullet Points ATEN ACS1216A KVM switch Rack mounting Black:
  • - One PS/2 console controls 16 computers.
  • - Daisy chain up to 31 additional units - Control up to 512 computers from a single console.
  • - Firmware upgrades to all the chained KVM switches at the same time via the daisy chain cable.
  • - Buzzer ON/OFF via hotkey and OSD.
  • - Broadcast Mode: Operations simultaneously performed on all selected computers, software installation and upgrading, system wide shutdown....etc.
  • - Auto-sensing of station's position on daisy chained installations - no need for manual DIP switch setting - front panel LED indicates station's position.
  • - Computer selection via hotkeys and OSD.
  • - Superior video quality- up to 2048 x 1536; DDC2B.
  • - Rack mountable in 19" system rack.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux and FreeBSD.
  • - For more information about KVMs which can connect to ACS1216A, see Compatible KVM Table.
Long product name ATEN ACS1216A KVM switch Rack mounting Black:

16-Port PS/2 VGA KVM Switch with Daisy-Chain Port

ATEN ACS1216A KVM switch Rack mounting Black:

ACS1216A is a high-efficiency KVM Switch. It provides the most efficient solution to fulfill the management needs of server networks. Every unit has just the size of 1U in its advanced technology and high-density connection interface design which fulfills the rack space need. It can control up to 512 servers by cascade.

Short summary description ATEN ACS1216A KVM switch Rack mounting Black:

ATEN ACS1216A, 2048 x 1536 pixels, Rack mounting, 7.5 W, 1U, Black

Long summary description ATEN ACS1216A KVM switch Rack mounting Black:

ATEN ACS1216A. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 9 V, Power consumption (typical): 7.5 W. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.