ATEN logo

ATEN ACS1208A KVM switch Rack mounting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86236
Info modified on:
10 Aug 2024, 09:51:59
End of life date:
01 Aug 2021
Bullet Points ATEN ACS1208A KVM switch Rack mounting:
  • - One PS/2 console controls 8 computers.
  • - Daisy chain up to 31 additional units - Control up to 256 computers from a single console.
  • - Firmware upgrades to all the chained KVM switches at the same time via the daisy chain cable.
  • - Buzzer ON/OFF via hotkey and OSD.
  • - Broadcast Mode: Operations simultaneously performed on all selected computers, software installation and upgrading, system wide shutdown....etc.
  • - Auto-sensing of station's position on daisy chained installations - no need for manual DIP switch setting - front panel LED indicates station's position.
  • - Computer selection via hotkeys and OSD.
  • - Superior video quality- up to 2048 x 1536; DDC2B.
  • - Rack mountable in 19" system rack.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux and FreeBSD.
  • - For more information about KVMs which can connect to ACS1208A, see Compatible KVM Table.
Long product name ATEN ACS1208A KVM switch Rack mounting:

8-Port PS/2 VGA KVM Switch with Daisy-Chain Port

ATEN ACS1208A KVM switch Rack mounting:

ATEN's high performance KVM switch offers one of the most streamlined approaches to server-network management. With its advanced engineering and high density console connectors, a single unit occupies only 1U of rack space and can control up to 256 computers.

Short summary description ATEN ACS1208A KVM switch Rack mounting:

ATEN ACS1208A, 2048 x 1536 pixels, Rack mounting, 7.5 W, 1U

Long summary description ATEN ACS1208A KVM switch Rack mounting:

ATEN ACS1208A. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Rack capacity: 1U. Power source: DC, Input voltage: 9 V, Power consumption (typical): 7.5 W. Windows operating systems supported: Windows 2000, Windows Vista, Windows XP Home

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.