location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1798 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1798
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1798 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005565 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1798 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1798 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One USB console controls up to eight HDMI interface computers and two additional USB 2.0 devices
  • - HDMI compatible
  • - Cascadable to three levels–control up to 512 computers1
  • - Multi-Display feature – stack up to eight CS1798 units and display video from up to eight monitors(dual display/triple display/quad display/multi-display)
  • - 2-port USB 2.0 hub built in2
  • - Computer selection via front panel pushbuttons, hotkeys, and multilingual on-screen display (OSD)
  • - Independent switching of KVM and USB focus
  • - OSD Backup/Restore feature–enables the administrator to back up the switch’s configuration and user profile information
  • - Firmware upgradable
  • - Video DynaSync™ – exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
  • - Superior video quality–supports up to 1080p / 1920 x 1200@60Hz3
  • - Supports widescreen resolutions
  • - Audio enabled–full bass response provides a rich experience for 2.1 channel surround sound systems
  • - Console audio ports on front panel for easy access
  • - Auto Scan Mode for monitoring all computers
  • - HDCP compatible
  • - Multiplatform support–Windows, Linux, Mac, Sun4
  • - Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • - Complete keyboard emulation for error-free booting
  • - Mac/Sun keyboard support and emulation5
  • - Multilingual OSD supports English, German, Japanese, Traditional Chinese, Simplified Chinese, Spanish, Russian, and French
  • - Multilingual keyboard mapping – supports English (US), English (UK), German (GER.), German (SWISS), French, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Traditional Chinese, and Simplified Chinese
  • - Supports hot-plugging
  • - Note:
  • - 1. CS1798 cascade to CS1798 only.
  • - 2. The USB 2.0 hub cannot be accessed through the switch by computers on the second or third level of a cascaded installation.
  • - 3. CS1798 supports the resolution up to 1920 x 1080 @ 60 Hz. The resolution of the connected source should be 1920 x 1080 @ 60 Hz or lower in order to avoid compatibility issues.
  • - 4. For PC compatible computers. Mac and Sun computers must be compatible with USB connections.
  • - 5. PC keyboard combinations emulate Mac / Sun keyboards; Mac / Sun keyboards work only with their own computers.
Long product name ATEN CS1798 KVM switch Rack mounting Black :
The long product name of ATEN CS1798 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port USB HDMI/Audio KVM Switch
More>>>
ATEN CS1798 KVM switch Rack mounting Black:
The official description of ATEN CS1798 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS1798 8-port USB HDMI KVM Switch is a multi-purpose appliance that consolidates access and control of up to 8 HDMI computers from a single USB keyboard, USB mouse, and monitor console. The CS1798 can be cascaded up to three levels – to control up to 512 computers – all from a single console.

In addition, the CS1798 features multi-display functionality, which enables the use of standard USB cables to stack up to 8 switches in a multi-display installation where each computer is fitted with multiple video cards. It allows users to contrast, analyze and monitor video output in convenient ways, substantially simplifying the working environment.

The CS1798 supporting ATEN’s on-screen display (OSD) function, allowing it to access any computer connected to the installation, which offers OSD configuration backup / restore functions to save or back up the OSD settings and restore them as needed. The CS1798 provides multimedia keyboard support and is audio enabled. Users can listen to the audio output of each computer on two sets of speakers (on a one at- a-time basis).

Short summary description ATEN CS1798 KVM switch Rack mounting Black:
This short summary of the ATEN CS1798 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1798, 1920 x 1200 pixels, WUXGA, Rack mounting, 12 W, 1U, Black

Long summary description ATEN CS1798 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1798 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1798. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 5 V, Power consumption (typical): 12 W. Width: 432.4 mm, Depth: 257.2 mm, Height: 44 mm

Ports & interfaces
Number of computers controlled *
512
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
9
Console ports *
3.5mm headphone, HDMI, USB B
Console USB ports quantity
2
USB hub
Yes
USB connector type
USB Type-B
USB version
2.0
Audio connections
Yes
Headphone outputs
8
DC-in jack
Yes
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
HDCP
Yes
Hot-Plug support
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
Cascadable
Yes
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Keyboard language
Chinese Traditional, English, French, German, Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Swiss, UK English, US English
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
12 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
432.4 mm
Depth
257.2 mm
Height
44 mm
Weight
3.49 kg
Packaging content
Cables included
KVM
Quick installation guide
Yes
AC adapter included
Yes
Rack mount kit
Yes
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN KE8950T KVM switch ATEN KE8950T KVM switch
(show image)
KE8950T KE8950T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)