location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SecureTrek™ 15.6’’ Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecureTrek™ 15.6’’ Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K98617WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896986171 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2023 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SecureTrek™ 15.6’’ Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SecureTrek Lock Base lets you click in hammerhead zipper pulls to help prevent theft attempts and unauthorized access into your backpack
  • - Kensington Portable Laptop Lock (sold separately) secures bag to a fixed object
  • - Anti-puncture zipper on the device compartment resists intrusion by sharp object
  • - Lock Loop ideal for a TSA-approved travel lock when checking backpack at airport
  • - Padded device compartments hold up to 15.6” laptop and 10” tablet
  • - Workstation pocket organizes all your chargers, pens, business cards, keys and more
Warranty: 10 years
Long product name Kensington SecureTrek™ 15.6’’ Laptop Backpack :
The long product name of Kensington SecureTrek™ 15.6’’ Laptop Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SecureTrek™ 15.6’’ Laptop Backpack
More>>>
Kensington SecureTrek™ 15.6’’ Laptop Backpack:
The official description of Kensington SecureTrek™ 15.6’’ Laptop Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether on your commute or heading to an off-site meeting, the SecureTrek 15.6” Laptop Backpack not only protects your laptop from damage, it offers an anti-theft security system. Safeguard your backpack’s contents by clicking the hammerhead zipper pulls into the patent-pending SecureTrek Lock Base, then add a Kensington Lock to secure the backpack to a fixed object. Or you can use a TSA-approved luggage lock when flying. Protected by durable Poly Twill material, your laptop and tablet stow in padded compartments and are shielded by an anti-puncture zipper. There’s ample space to organize all your stuff, a padded back for extra comfort, and a unique pass-thru lets you strap it to a wheeled bag.

SecureTrek Lock Base lets you click in hammerhead zipper pulls to help prevent theft attempts and unauthorized access into your backpack
840D Poly Twill outer material
10-year limited warranty
Kensington Portable Laptop Lock (sold separately) secures bag to a fixed object
Anti-puncture zipper on the device compartment resists intrusion by sharp object
Lock Loop ideal for a TSA-approved travel lock when checking backpack at airport
Padded device compartments hold up to 15.6” laptop and 10” tablet
Workstation pocket organizes all your chargers, pens, business cards, keys and more
Wheeled luggage pass-thru conveniently straps to an extended handle
Padded back provides a more comfortable carry, especially when backpack is full
Ample space for files and personal items

Short summary description Kensington SecureTrek™ 15.6’’ Laptop Backpack:
This short summary of the Kensington SecureTrek™ 15.6’’ Laptop Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SecureTrek™ 15.6’’ Laptop Backpack, Backpack, 39.6 cm (15.6"), 1.44 kg

Long summary description Kensington SecureTrek™ 15.6’’ Laptop Backpack:
This is an auto-generated long summary of Kensington SecureTrek™ 15.6’’ Laptop Backpack based on the first three specs of the first five spec groups.

Kensington SecureTrek™ 15.6’’ Laptop Backpack. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 1.44 kg. Surface coloration: Monochromatic

SecureTrek™ Lock Base
SecureTrek™ Lock Base

Click the four hammerhead zipper pulls into place and then close the stainless steel door for premium anti-theft security for your backpack’s contents. Lock with a Kensington Portable Laptop Lock and attach to a fixed object with the steel cable, or add a TSA-approved lock if you’re checking your backpack at the airport (locks sold separately)

Anti-Puncture Zipper
Anti-Puncture Zipper

Protects the device compartment that holds your laptop and tablet from intrusion with a sharp object

Padded Device Compartments
Padded Device Compartments

With room to accommodate up to a 15.6-inch laptop as well as a 10-inch tablet, each space comfortably fits your device with enhanced protection to reduce the chances of damage if you drop your backpack

Front Workstation Pocket
Front Workstation Pocket

A complete organizer section that has areas to store your keys, business cards, pens, chargers, ear buds and more

Wheeled Luggage Pass-Thru
Wheeled Luggage Pass-Thru

Makes traveling with multiple bags so much easier, with a special panel that can be placed over the extended handle of a roller bag to ensure your backpack won’t fall off

Padded Back
Padded Back

Strategically placed pads support your lumbar, neck and shoulders by evenly distributing weight for an easier carry experience when your backpack is fully loaded

10-Year Limited Warranty
10-Year Limited Warranty

Built to last, each SecureTrek bag is extremely durable and designed to stand the test of time, so if something breaks we will fix it or replace it

Features
Surface coloration
Monochromatic
Linear mass density
840 D
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width
320 mm
Depth
155 mm
Height
460 mm
Weight
1.44 kg
Package width
335 mm
Package depth
330 mm
Package height
480 mm
Package weight
3.62 kg
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)