location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Toet Toet Auto's Wegdelen Deluxe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toet Toet Auto's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wegdelen Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-148123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761481233
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Toet Toet Auto's Wegdelen Deluxe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Play vehicle track
  • - Material: Plastic
  • - Recommended age (min): 1 yr(s) Boy/Girl
  • - Sounding
  • - Multicolour
More>>>
Short summary description VTech Toet Toet Auto's Wegdelen Deluxe:
This short summary of the VTech Toet Toet Auto's Wegdelen Deluxe data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Toet Toet Auto's Wegdelen Deluxe, Play vehicle track, 1 yr(s), Plastic, Multicolour

Long summary description VTech Toet Toet Auto's Wegdelen Deluxe:
This is an auto-generated long summary of VTech Toet Toet Auto's Wegdelen Deluxe based on the first three specs of the first five spec groups.

VTech Toet Toet Auto's Wegdelen Deluxe. Product type: Play vehicle track, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Play vehicle track
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender *
Boy/Girl
Sounding
Yes
Preassembled
No
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Width
840 mm
Depth
602 mm
Height
43 mm
Weight
766.7 g
Packaging data
Package width
254 mm
Package depth
89 mm
Package height
216 mm
Package weight
920 g
Package volume
4882.9 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) cases per pallet layer
7 pc(s)
Master (outer) cases per pallet
35 pc(s)
Master (outer) case width
533 mm
Master (outer) case length
294 mm
Master (outer) case height
243 mm
Master (outer) case gross weight
6.05 kg
Master (outer) case volume
38078.59 cm³
Master (outer) case GTIN (EAN/UPC)
63417761481235
Products per master (outer) case
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
210 pc(s)
Certificates
Certification
CE
Battery
Rechargeable battery
No
Supplier features
Assembly required
No
Languages support
Dutch
Brand Image Product code Product Stock Price from
VTech Toet Toet Auto's Wegdelen VTech Toet Toet Auto's Wegdelen
(show image)
80-204623 Wegdelen