location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Vrolijke Vriendjes Pretpark

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vrolijke Vriendjes
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pretpark
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-162823
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761628232
Category: Toy Playsets Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Vrolijke Vriendjes Pretpark
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended age (min): 1 yr(s) Multicolour
  • - Material: Plastic
  • - Role playing Sounding
  • - Cause & effect learning, Songs learning, Fine motor skills training
  • - Batteries required Number of batteries supported: 2 AAA
More>>>
Short summary description VTech Vrolijke Vriendjes Pretpark:
This short summary of the VTech Vrolijke Vriendjes Pretpark data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Vrolijke Vriendjes Pretpark, 1 yr(s), Batteries included, AAA, Multicolour, Plastic

Long summary description VTech Vrolijke Vriendjes Pretpark:
This is an auto-generated long summary of VTech Vrolijke Vriendjes Pretpark based on the first three specs of the first five spec groups.

VTech Vrolijke Vriendjes Pretpark. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding. Battery type: AAA. Batteries included. Product colour: Multicolour, Material: Plastic

Features
Product colour *
Multicolour
Material
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender
Boy/Girl
Role playing
Yes
Sounding
Yes
Languages support
Dutch
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Cause & effect learning, Songs learning, Fine motor skills training
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Weight
1.08 kg
Packaging data
Package width
133 mm
Package depth
450 mm
Package height
330 mm
Package weight
1.45 kg
Packaging content
Batteries included
Yes
Brand Image Product code Product Stock Price from
VTech Vrolijke Vriendjes Magisch Speelhuis VTech Vrolijke Vriendjes Magisch Speelhuis
(show image)
80-163023 Magisch Speelhuis
VTech Vrolijke Vriendjes School VTech Vrolijke Vriendjes School
(show image)
80-168023 School