location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Dierenvriendjes Mobiel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dierenvriendjes Mobiel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-182023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761820230
Category:
A decorative structure suspended above a baby's cot which turns freely in the air and entertains the baby.
Baby Mobiles Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Dierenvriendjes Mobiel:
This short summary of the VTech Baby Dierenvriendjes Mobiel data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Dierenvriendjes Mobiel, Synthetic, Plush

Long summary description VTech Baby Dierenvriendjes Mobiel:
This is an auto-generated long summary of VTech Baby Dierenvriendjes Mobiel based on the first three specs of the first five spec groups.

VTech Baby Dierenvriendjes Mobiel. Material: Synthetic, Plush, Product colour: Multicolour. Weight: 847.5 g

Features
Sounding *
No
Suggested gender *
Boy/Girl
Product colour
Multicolour
Material
Synthetic, Plush
Nature sounds
Yes
Age (max)
24 month(s)
Preassembled
No
Languages support
Dutch
Country of origin
China
Certification
CE
Battery
Batteries required
No
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
100 mm
Depth
83 mm
Height
54 mm
Weight
847.5 g
Packaging data
Package width
400 mm
Package depth
100 mm
Package height
330 mm
Package weight
1.29 kg
Package volume
13200 cm³
Packaging content
Batteries included
Yes
Supplier features
Assembly required
No
Logistics data
Master (outer) case gross weight
6.01 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761820238
Master (outer) case width
429 mm
Master (outer) case length
423 mm
Master (outer) case height
357 mm
Master (outer) case volume
64783.72 cm³