location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Toet Toet Auto's Ruud RC Raceauto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toet Toet Auto's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ruud RC Raceauto
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-180323 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761803233
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Toet Toet Auto's Ruud RC Raceauto:
This short summary of the VTech Toet Toet Auto's Ruud RC Raceauto data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Toet Toet Auto's Ruud RC Raceauto, 1 yr(s), Batteries included, Multicolour

Long summary description VTech Toet Toet Auto's Ruud RC Raceauto:
This is an auto-generated long summary of VTech Toet Toet Auto's Ruud RC Raceauto based on the first three specs of the first five spec groups.

VTech Toet Toet Auto's Ruud RC Raceauto. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Batteries included. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Plastic
Suggested gender
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
No
Role playing
Yes
Preassembled
Yes
Learning & training skills
Cause & effect learning, Fine motor skills training, Sounds learning
Languages support
Dutch
Certification
CE
Country of origin
China
Battery
Batteries required
No
Number of batteries supported
3
Battery type
AAA
Rechargeable battery
No
Weight & dimensions
Width
180 mm
Depth
120 mm
Height
75 mm
Weight
256.7 g
Packaging content
Batteries included
Yes
Packaging content
Package width
275 mm
Package depth
71 mm
Package height
191 mm
Package weight
432 g
Logistics data
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
48 pc(s)
Master (outer) case width
453 mm
Master (outer) case length
292 mm
Master (outer) case height
211 mm
Master (outer) case gross weight
2.92 kg
Master (outer) case volume
27910.24 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761803235
Harmonized System (HS) code
950300759
Products per pallet
288 pc(s)
Layers per pallet
8 pc(s)
Package volume
3729.28 cm³
Supplier features
Assembly required
No