location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Dieren Draaibal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dieren Draaibal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-151523 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761515235
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:24:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Dieren Draaibal:
This short summary of the VTech Baby Dieren Draaibal data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Dieren Draaibal, 0.5 yr(s), Sounding, AA, Synthetic, Multicolour

Long summary description VTech Baby Dieren Draaibal:
This is an auto-generated long summary of VTech Baby Dieren Draaibal based on the first three specs of the first five spec groups.

VTech Baby Dieren Draaibal. Recommended age (min): 0.5 yr(s), Recommended age (max): 3 yr(s), Sounding. Battery type: AA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
0.5 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Flora & fauna learning, Math & counting learning, Shapes learning
Power
Power source type
Battery
Batteries required
No
Battery type
AA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
75 mm
Depth
78.5 mm
Height
75 mm
Weight
490 g
Packaging data
Package width
200 mm
Package depth
178 mm
Package height
191 mm
Package weight
620 g
Package volume
6799.6 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
6 month(s)
Logistics data
Layers per pallet
7 pc(s)
Products per pallet
140 pc(s)
Master (outer) case width
425 mm
Master (outer) case length
381 mm
Master (outer) case height
218 mm
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761515233
Master (outer) case gross weight
3.38 kg
Master (outer) case volume
35299.65 cm³
Harmonized System (HS) code
950300499
Master (outer) cases per pallet
35 pc(s)
Master (outer) cases per pallet layer
5 pc(s)