Lenovo logo

Lenovo Stereo Analog Headset Wired Head-band Office/Call center Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288522
Info modified on:
14 Nov 2024, 16:08:47
Long product name Lenovo Stereo Analog Headset Wired Head-band Office/Call center Black:

Stereo Analog Headset

Lenovo Stereo Analog Headset Wired Head-band Office/Call center Black:

Headsets in the office is a key part of the modern workday. VOIP calls are quickly replacing traditional phone service and saving companies on big telecom costs.Comfort fit mono or stereo design Adjustable Headband and Boom Arm 180 Degree Microphone Models that fit either the 3.5mm or USB with your notebook, workstation, tablet.

Short summary description Lenovo Stereo Analog Headset Wired Head-band Office/Call center Black:

Lenovo Stereo Analog, Wired, Office/Call center, 110 g, Headset, Black

Long summary description Lenovo Stereo Analog Headset Wired Head-band Office/Call center Black:

Lenovo Stereo Analog. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 110 g. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.