location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision SP-1800P loudspeaker White Wired 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-1800P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-1800P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3645602000002
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Vision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 12:26:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vision SP-1800P loudspeaker White Wired 60 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60 W 2.0 channels
  • - Number of drivers: 3 4 Ω
  • - Amplifier 60 W
  • - Acrylonitrile butadiene styrene (ABS)
  • - White
Long product name Vision SP-1800P loudspeaker White Wired 60 W :
The long product name of Vision SP-1800P loudspeaker White Wired 60 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 30 watt, 5.25″, 240 x 178 x 193 mm, 4.78 kg
More>>>
Short summary description Vision SP-1800P loudspeaker White Wired 60 W:
This short summary of the Vision SP-1800P loudspeaker White Wired 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Vision SP-1800P, 2.0 channels, Wired, 60 W, 4 Ω, White

Long summary description Vision SP-1800P loudspeaker White Wired 60 W:
This is an auto-generated long summary of Vision SP-1800P loudspeaker White Wired 60 W based on the first three specs of the first five spec groups.

Vision SP-1800P. Recommended usage: Universal. Audio output channels: 2.0 channels, Number of drivers: 3. Connectivity technology: Wired. RMS rated power: 60 W, Impedance: 4 Ω, Sensitivity: 85 dB. Remotely operated, Product colour: White

Country Distributor
United Kingdom 1 distributor(s)