Brother logo

Brother PJ-763 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
310966
Info modified on:
18 Mar 2024, 12:10:05
Warranty:
1 year return to base
Long product name Brother PJ-763 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer:

PJ-763 - A4, 300x300dpi, 15cpi, Bluetooth, 480g

Brother PJ-763 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer:

PJ-763 high-resolution direct thermal mobile printer with Bluetooth
This rugged and durable "in the field" printer is an ideal printing solution for sales/service, logistics/delivery and public safety/emergency officials. The Bluetooth and USB connections conveniently link to tablets, smartphones, PC's and laptops.
It offers a fully portable and lightweight printing solution that's not much wider than an A4 sheet of paper, making it ideal for carrying in a bag or being mounted in a vehicle or a specialist case, as part of a complete mobile solution.
The PJ-763 can print at up to 8 pages per minute, at a resolution of 300dpi on either cut-sheets, or continuous rolls that can easily be torn off. Support for up to A4 sized paper makes it ideal for invoices, service reports and delivery reports.
A wide range of accessories are available to customise your mobile print solution to your requirements.

High quality A4 printing on the move
The Brother PJ range of mobile printers finally offer businesses a reliable way of producing high quality A4 sized prints wherever and whenever they are required. Featuring direct thermal printing, this technology is considered by many to be the only reliable solution for mobile print applications. And as no ink, toner or ribbons are used, this ensures workers don't have to source expensive replacements when they run out - the only consumable used is the paper itself.

Compact and lightweight
Despite its incredibly small size and lightweight design, the development and manufacturing process has been focussed on producing a durable, professional printer that can be carried in a briefcase or computer bag, or permanently mounted in a vehicle.

Integrate printing within your existing mobile apps and software
Enabling printing within existing apps or software used to be a difficult task.
However, as well as standard printer drivers for Windows®, Mac and Linux, Brother has a range of SDK (Software Development Kits) that allow developers to easily add printing capabilities into existing solutions, or allow new printing apps to be developed quickly and efficiently.
SDK's are available for iOS, Android and Windows® operating systems.

USB connectivity
Offering the reliability of a wired connection, you can connect to Windows®, Mac or Linux based desktops and laptops, or to Android devices that have USB Host support (requires Android OS ver 3.1 or later).

Short summary description Brother PJ-763 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer:

Brother PJ-763, Thermal, Mobile printer, 300 x 300 DPI, 15 cpi, 8 ppm, 20.9 cm

Long summary description Brother PJ-763 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer:

Brother PJ-763. Print technology: Thermal, Type: Mobile printer, Maximum resolution: 300 x 300 DPI. Maximum printing width: 20.9 cm, Maximum media length: 27.9 cm. Connectivity technology: Wired & Wireless, Bluetooth version: 2.0+EDR, Bluetooth profiles: BIP, HCRP, OPP, SPP. Flash memory: 6 MB, RAM capacity: 32 GB, ISO A-series sizes (A0...A9): A4, A5. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.