location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ-762
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ-762 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766752510 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:10:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal Mobile printer
  • - 200 x 203 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Built-in barcodes
  • - Black
  • - 480 g
Warranty: 1 year return to base
Long product name Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer :
The long product name of Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJ-762 - A4, 203 x 200dpi, 8ppm, USB 2.0, Bluetooth, 480g
More>>>
Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer:
The official description of Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PJ-762 direct thermal mobile printer with Bluetooth
This rugged and durable "in the field" printer is an ideal printing solution for sales/service, logistics/delivery and public safety/emergency officials. The Bluetooth and USB connections conveniently link to tablets, smartphones, PC's and laptops.
It offers a fully portable and lightweight printing solution that's not much wider than an A4 sheet of paper, making it ideal for carrying in a bag or being mounted in a vehicle or a specialist case, as part of a complete mobile solution.
The PJ-762 can print at up to 8 pages per minute, at a resolution of 203x200dpi on either cut-sheets, or continuous rolls that can easily be torn off. Support for up to A4 sized paper makes it ideal for invoices, service reports and delivery reports.
A wide range of accessories are available to customise your mobile print solution to your requirements.

High quality A4 printing on the move
The Brother PJ range of mobile printers finally offer businesses a reliable way of producing high quality A4 sized prints wherever and whenever they are required. Featuring direct thermal printing, this technology is considered by many to be the only reliable solution for mobile print applications. And as no ink, toner or ribbons are used, this ensures workers don't have to source expensive replacements when they run out - the only consumable used is the paper itself.

Compact and lightweight
Despite its incredibly small size and lightweight design, the development and manufacturing process has been focussed on producing a durable, professional printer that can be carried in a briefcase or computer bag, or permanently mounted in a vehicle.

Integrate printing within your existing mobile apps and software
Enabling printing within existing apps or software used to be a difficult task.
However, as well as standard printer drivers for Windows®, Mac and Linux, Brother has a range of SDK (Software Development Kits) that allow developers to easily add printing capabilities into existing solutions, or allow new printing apps to be developed quickly and efficiently.
SDK's are available for iOS, Android and Windows® operating systems.

USB connectivity
Offering the reliability of a wired connection, you can connect to Windows®, Mac or Linux based desktops and laptops, or to Android devices that have USB Host support (requires Android OS ver 3.1 or later).

Short summary description Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer:
This short summary of the Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PJ-762, Thermal, Mobile printer, 200 x 203 DPI, 15 cpi, 8 ppm, Wired & Wireless

Long summary description Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer:
This is an auto-generated long summary of Brother PJ-762 POS printer 200 x 203 DPI Wired & Wireless Thermal Mobile printer based on the first three specs of the first five spec groups.

Brother PJ-762. Print technology: Thermal, Type: Mobile printer, Maximum resolution: 200 x 203 DPI. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: BIP, HCRP, OPP, SPP. Built-in barcodes: AZTECCODE, Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar,..., Flash memory: 6 MB, RAM capacity: 32 GB. Product colour: Black. Mobile operating systems supported: Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android...

Printing
Maximum resolution
200 x 203 DPI
Character density
15 cpi
Print technology *
Thermal
Type *
Mobile printer
Print speed
8 ppm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Bluetooth
Yes
Bluetooth version
2.1+EDR
Connectivity technology *
Wired & Wireless
Bluetooth profiles
BIP, HCRP, OPP, SPP
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Built-in barcodes *
AZTECCODE, Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, GS1-128, ITF, Industrial 2/5, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Flash memory
6 MB
RAM capacity
32 GB
ISO A-series sizes (A0...A9)
A4, A5
Linear (1D) barcodes supported
MSI
Non-ISO print media sizes
Letter
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1
Linux operating systems supported
Yes
Weight & dimensions
Width
255 mm
Depth
55 mm
Height
30 mm
Weight
480 g
Packaging data
Cables included
USB
Package weight
980 g
Packaging content
Drivers included
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Font styles
Helsinki, Brussels, Letter Gothic
Other features
Maximum print size
216 x 356 mm
Mobile printing technologies
Brother iPrint & Scan, Google Cloud Print
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)