location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Storio Game Sofia het Prinsesje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Storio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Game Sofia het Prinsesje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-232023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417762320234
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Storio Game Sofia het Prinsesje:
This short summary of the VTech Storio Game Sofia het Prinsesje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Storio Game Sofia het Prinsesje, 3 yr(s), Girl, 6 yr(s), Dutch, Multicolour, CE

Long summary description VTech Storio Game Sofia het Prinsesje:
This is an auto-generated long summary of VTech Storio Game Sofia het Prinsesje based on the first three specs of the first five spec groups.

VTech Storio Game Sofia het Prinsesje. Recommended age (min): 3 yr(s), Recommended gender: Girl, Recommended age (max): 6 yr(s). Width: 53 mm, Depth: 12.1 mm, Height: 37.5 mm. Package width: 137 mm, Package depth: 20 mm, Package height: 132 mm. Country of origin: China, Products per master (outer) case: 24 pc(s), Master (outer) case gross weight: 2.7 kg. Layers per pallet: 9 pc(s), Master (outer) cases per pallet layer: 37 pc(s), Master (outer) cases per pallet: 333 pc(s)

Features
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Recommended gender *
Girl
Language version
Dutch
Product colour
Multicolour
Certification
CE
Weight & dimensions
Width
53 mm
Depth
12.1 mm
Height
37.5 mm
Weight
70.4 g
Packaging content
Batteries included
No
Packaging data
Package width
137 mm
Package depth
20 mm
Package height
132 mm
Package weight
75 g
Battery
Rechargeable battery
No
Power
Batteries required
No
Logistics data
Country of origin
China
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
2.7 kg
Master (outer) case length
299 mm
Master (outer) case width
382 mm
Master (outer) case height
198 mm
Products per pallet
1998 pc(s)
Supplier features
Assembly required
No
Technical details
Master (outer) case GTIN (EAN/UPC)
63417762320236
Package volume
361.68 cm³
Master (outer) case volume
22615.16 cm³
Other features
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
37 pc(s)
Master (outer) cases per pallet
333 pc(s)
Brand Image Product code Product Stock Price from
VTech Storio Max Game - Finding Dory VTech Storio Max Game - Finding Dory
(show image)
80-274923 Max Game - Finding Dory
VTech Storio 80-218459 children's tablet accessory VTech Storio 80-218459 children's tablet accessory
(show image)
80-218459 80-218459
VTech Storio 80-218559 children's tablet accessory VTech Storio 80-218559 children's tablet accessory
(show image)
80-218559 80-218559
VTech Storio 80-200859 children's tablet accessory VTech Storio 80-200859 children's tablet accessory
(show image)
80-200859 80-200859
VTech Storio 80-200849 children's tablet accessory VTech Storio 80-200849 children's tablet accessory
(show image)
80-200849 80-200849