location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi KidiPet Friends Paard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiPet Friends Paard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-156223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761562239
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kidi KidiPet Friends Paard:
This short summary of the VTech Kidi KidiPet Friends Paard data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi KidiPet Friends Paard, Boy/Girl, 5 yr(s)

Long summary description VTech Kidi KidiPet Friends Paard:
This is an auto-generated long summary of VTech Kidi KidiPet Friends Paard based on the first three specs of the first five spec groups.

VTech Kidi KidiPet Friends Paard. Battery type: AAA. Product colour: Yellow

Features
Product colour *
Yellow
Material
Synthetic
Animal type(s)
Horse
Recommended age (min) *
5 yr(s)
Recommended age (max)
11 yr(s)
Recommended gender *
Boy/Girl
Sounding
No
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Everyday life skills training, Critical thinking training, Logical thinking training, Problem solving skills training, Sounds learning, Flora & fauna learning, Creative thinking skills training
Weight & dimensions
Width
119 mm
Depth
60 mm
Height
93.2 mm
Weight
155 g
Battery
Batteries required
No
Battery
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
175 mm
Package depth
66 mm
Package height
241 mm
Package weight
294 g
Package volume
2783.55 cm³
Logistics data
Master (outer) case width
242 mm
Master (outer) case length
192 mm
Master (outer) case height
261 mm
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
1.36 kg
Master (outer) case GTIN (EAN/UPC)
43417761562237
Master (outer) case volume
12127.1 cm³
Harmonized System (HS) code
9503009590
Brand Image Product code Product Stock Price from
VTech Kidi KidiPet Friends Hond VTech Kidi KidiPet Friends Hond
(show image)
80-156023 KidiPet Friends Hond