location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby walker Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Walker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-77023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417768770231
Category:
Seat or trolley on wheels on which a baby can sit/lean whilst it moves its legs and learns to walk.
Baby Walkers Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:24:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby walker Multicolour:
This short summary of the VTech Baby walker Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Walker, Plastic, Multicolour

Long summary description VTech Baby walker Multicolour:
This is an auto-generated long summary of VTech Baby walker Multicolour based on the first three specs of the first five spec groups.

VTech Baby Walker. Recommended age (min): 6 month(s), Suggested gender: Boy/Girl, Recommended age (max): 36 month(s). Learning & training skills: Fine motor skills training, Music learning, Words learning, Flora & fauna learning, Math &.... Battery type: AA. Weight: 2.4 kg. Package width: 150 mm, Package depth: 382 mm, Package height: 531 mm

Features
Recommended age (min) *
6 month(s)
Recommended age (max)
36 month(s)
Suggested gender *
Boy/Girl
Material
Plastic
Product colour
Multicolour
Sounding
Yes
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Music learning, Words learning, Flora & fauna learning, Math & counting learning, Animals learning, Numbers learning
Power
Battery type
AA
Power
Number of batteries supported
2
Weight & dimensions
Weight
2.4 kg
Packaging data
Package width
150 mm
Package depth
382 mm
Package height
531 mm
Package weight
3.57 kg
Packaging content
Batteries included
Yes
Supplier features
Recommended age (min)
6 yr(s)
Brand Image Product code Product Stock Price from
VTech Baby roze walker Pink VTech Baby roze walker Pink
(show image)
80-77052 Walker roze