location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset CL750 A GO DECT telephone Black, Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL750 A GO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2713-B101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset CL750 A GO DECT telephone Black, Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black, Charcoal
  • - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 200 entries Short Message Service (SMS)
  • - Alarm clock
  • - TFT Built-in display 4.57 cm (1.8")
  • - Nickel-Metal Hydride (NiMH) Talk time: 14 h Standby time: 320 h
More>>>
Short summary description Gigaset CL750 A GO DECT telephone Black, Charcoal:
This short summary of the Gigaset CL750 A GO DECT telephone Black, Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset CL750 A GO, DECT telephone, Speakerphone, 200 entries, Short Message Service (SMS), Black, Charcoal

Long summary description Gigaset CL750 A GO DECT telephone Black, Charcoal:
This is an auto-generated long summary of Gigaset CL750 A GO DECT telephone Black, Charcoal based on the first three specs of the first five spec groups.

Gigaset CL750 A GO. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Display diagonal: 4.57 cm (1.8"). Short Message Service (SMS). Product colour: Black, Charcoal. Number of handsets included: 1

Brand Image Product code Product Stock Price from
Gigaset

Gigaset SL400 DECT telephone Black, Silver
(show image)
S30852-H2103-B101 SL400 0.00
(excl. VAT)
0 (incl. VAT)