location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens S55 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S55BL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:10:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens S55 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101 x 80 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Siemens S55 85 g :
The long product name of Siemens S55 85 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Siemens S55
More>>>
Siemens S55 85 g:
The official description of Siemens S55 85 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incorporating MMS (Multi Media Messaging), Bluetooth™ technology and an attachable camera with integrated flash, the slim and light S55 promises to be the perfect companion for people living life in the fast lane. The triband phone posesses color display. With triband technology consumers can call from almost anywhere in the world. Designed to help harmonize consumers’ private and professional lives, the S55 includes Java™ technology, an extended organizer and flexible memory.

To instantly capture and share inspiring moments, the S55 is multimedia messaging (MMS) enabled.Taking pictures is easy with the QuickPic Camera IQP-500 and its integrated flash. The camera is available to purchase with the S55. Display the images on the vivid color screen of the phone, add music and text to the picture. And send this MMS to another mobile almost anywhere in the world.

Bluetooth™ technology and organizer software helps harmonize work lives with social lives - no matter how hectic the schedule is. The stylish Bluetooth™ Headset out of the Siemens Original Accessories range offers handsfree and wireless communication. The S55 automatically synchronizes contacts, business and social schedules wirelessly with PCs and PDAs. And its flexible memory lets you allocate space where you need it most.

Short summary description Siemens S55 85 g:
This short summary of the Siemens S55 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens S55, 101 x 80 pixels, Bluetooth, 700 mAh

Long summary description Siemens S55 85 g:
This is an auto-generated long summary of Siemens S55 85 g based on the first three specs of the first five spec groups.

Siemens S55. Display resolution: 101 x 80 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 480 h. Weight: 85 g

Display
Display resolution *
101 x 80 pixels
Camera
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
16
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Talk time (2G) *
6 h
Standby time (2G) *
480 h
Weight & dimensions
Weight *
85 g
Width
42 mm
Depth
101 mm
Height
18 mm
Phone features
Java technology
Yes
Other features
Networking type
EGSM, GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:24:33
Uk has collected 5 expert reviews for Siemens S55 85 g and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-21 00:24:30
It’s a shame trying to hold the phone and add-on like a normal camera basically ruins the experience, original effort though...
50%