location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jan van Haasteren Seafood Supper 500 pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jan van Haasteren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Seafood Supper 500 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17458 show
Show alternative article codes used in the online market place
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jan van Haasteren Seafood Supper 500 pieces
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Humor
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 500 pc(s)
Long product name Jan van Haasteren Seafood Supper 500 pieces :
The long product name of Jan van Haasteren Seafood Supper 500 pieces. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jan van Haasteren Seafood Supper 500 pieces, 49 x 35 cm, 12+
More>>>
Jan van Haasteren Seafood Supper 500 pieces:
The official description of Jan van Haasteren Seafood Supper 500 pieces as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For decades Jan van Haasteren has created highly detailed, colourful and, above all, humorous illustrations. In order to meet the growing demand for Jan van Haasteren puzzles, the 'Jan van Haasteren Studio' was established. Joining forces with their idol Jan, talented illustrators are working on the latest hilarious puzzle images. This puzzle was created by the studio under Jan van Haasteren's editorial supervision.
Wishing you lots of puzzling fun!

Short summary description Jan van Haasteren Seafood Supper 500 pieces:
This short summary of the Jan van Haasteren Seafood Supper 500 pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Jan van Haasteren Seafood Supper 500 pieces, 500 pc(s), Humor, 12 yr(s)

Long summary description Jan van Haasteren Seafood Supper 500 pieces:
This is an auto-generated long summary of Jan van Haasteren Seafood Supper 500 pieces based on the first three specs of the first five spec groups.

Jan van Haasteren Seafood Supper 500 pieces. Number of puzzle pieces: 500 pc(s). Genre: Humor, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s). Width: 490 mm, Height: 350 mm

Features
Product type *
Jigsaw puzzle
Genre *
Humor
Theme
Jan van Haasteren
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Material
Cardboard
Languages
Danish, German, Dutch, English, French, Swedish
QR code
Yes
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.01.2014
Weight & dimensions
Width
490 mm
Height
350 mm
Packaging data
Package type
Box
Package width
200 mm
Package depth
70 mm
Package height
250 mm
Package weight
462 g
Package volume
3500 cm³
Packaging content
Number of puzzle pieces *
500 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
221.2 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
432 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
430 mm
Master (outer) case height
420 mm
Master (outer) case gross weight
6.14 kg
Master (outer) case tare weight
96 g
Master (outer) case volume
48762 cm³