location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7260 92 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7260WIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7260 92 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM White
  • - 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 760 mAh
Long product name Nokia 7260 92 g White :
The long product name of Nokia 7260 92 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 7260 white
More>>>
Short summary description Nokia 7260 92 g White:
This short summary of the Nokia 7260 92 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7260, Bar, Single SIM, 128 x 128 pixels, 760 mAh, White

Long summary description Nokia 7260 92 g White:
This is an auto-generated long summary of Nokia 7260 92 g White based on the first three specs of the first five spec groups.

Nokia 7260. Form factor: Bar. SIM card capability: Single SIM. Display resolution: 128 x 128 pixels. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 760 mAh, Standby time (2G): 350 h. Weight: 92 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:24:17
Uk has collected 11 expert reviews for Nokia 7260 92 g White and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
T3.com
Updated:
2013-11-20 18:24:04
Weve never delved into womens handbags, but if we did then we guess this mobile would be lurking among the car keys, tissues and loose change. Its obvious this is part of Nokias fashion range, with the swirling design of its numbers and curvy edg...
60%
iMobile.com.au
Updated:
2013-11-20 18:24:09
Overview IntroductionNokia have always tried, most of the time very successfully, to come up with handsets that have totally new designs. This time Nokia have taken a step into the time warp and gone back to the 1920?s and come up with three very diff...
0%
Mobile88.com
Updated:
2016-12-29 21:56:51
Fast forward to 2005: Nokia still makes fancy phones, so I was curious to see if the 7260 would actually be user-friendly.
0%
thestar.com.my
Updated:
2016-12-29 21:56:51
NOKIA cellphones have become fashion accessories, so much so that functionality is often sacrificed to (supposedly) improve aesthetics.Last year?s 7600 is a prime example of a funky phone that was quite a chore to use. (For those who do not know the mo...
0%
Mobile88.com
Updated:
2013-11-20 18:23:51
Fast forward to 2005: Nokia still makes fancy phones, so I was curious to see if the 7260 would actually be user-friendly.
0%
mobi101.com
Updated:
2013-11-20 18:23:56
Intense StrikingDesigned for the daring. Thats obviously what Nokia had in mind when they designed the Nokia 7260. I must say, they have done a pretty good job at it. Sporting either a glossy white or black body, with silver serpent-like style, this...
0%
mobileburn.com
Updated:
2013-11-20 18:24:02
Jin Khang takes what might be Nokias sexiest Series 40 device out for a test drive. The 7260 is compact, light, and hyper-stylish, but while he likes the 7260, it appears that a few sacrifices might have been made for the sake of style.
0%
star-techcentral.com
Updated:
2013-11-20 18:24:07
NOKIA cellphones have become fashion accessories, so much so that functionality is often sacrificed to (supposedly) improve aesthetics.Last year?s 7600 is a prime example of a funky phone that was quite a chore to use. (For those who do not know the mo...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 7200 (grey blue) 115 g
(show image)
0050575 7200 (grey blue) 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 3220 86 g Red
(show image)
0053267 3220 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7260 (Black) 92 g
(show image)
0055295 7260 (Black) 0.00
(excl. VAT)
0 (incl. VAT)