location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X600 mobile phone 4.24 cm (1.67") 80 g Silver, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X600
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung X600 mobile phone 4.24 cm (1.67") 80 g Silver, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Silver, Blue
  • - 4.24 cm (1.67") 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Short summary description Samsung X600 mobile phone 4.24 cm (1.67") 80 g Silver, Blue:
This short summary of the Samsung X600 mobile phone 4.24 cm (1.67") 80 g Silver, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X600, Bar, Single SIM, 4.24 cm (1.67"), 128 x 128 pixels, 900 mAh, Silver, Blue

Long summary description Samsung X600 mobile phone 4.24 cm (1.67") 80 g Silver, Blue:
This is an auto-generated long summary of Samsung X600 mobile phone 4.24 cm (1.67") 80 g Silver, Blue based on the first three specs of the first five spec groups.

Samsung X600. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.24 cm (1.67"), Display resolution: 128 x 128 pixels. WAP: 2.0. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 360 h. Weight: 80 g. Product colour: Silver, Blue

Design
Product colour *
Silver, Blue
Display
Display diagonal *
4.24 cm (1.67")
Display resolution *
128 x 128 pixels
Display type
UFB
Panel type
UFB
Display number of colours
65536 colours
External display *
No
Touchscreen *
No
Memory
Flash card support *
No
Compatible memory cards *
Not supported
Internal memory
9 MB
SMS storage capacity
200
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
SIM card capability *
Single SIM
SIM card type
MiniSIM
Data network *
GPRS
WAP
2.0
Wi-Fi *
No
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
No
Video
Video call
No
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Battery type
Li-Ion
Talk time (2G) *
5.5 h
Standby time (2G) *
360 h
Weight & dimensions
Weight *
80 g
Width
102 mm
Depth
45 mm
Height
21 mm
Phone features
Personal info management (PIM) *
Games
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Compatible operating systems
Windows 95/98/2000/XP
Networking type
GSM
Operating frequency
900/1800 MHz
Certificates
Head SAR (EU)
0.84 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:31:44
Uk has collected 4 expert reviews for Samsung X600 mobile phone 4.24 cm (1.67") 80 g Silver, Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
thestar.com.my
Updated:
2016-12-29 03:22:59
THE Samsung SGH-X600A is one of those mobile phones that come with all of the requisite technologies and features expected of a top-of-the-line cellphone, and without burning a hole in your wallet.More bang for your buck, so to speak.It?s not a low-bud...
0%
star-techcentral.com
Updated:
2013-11-14 18:31:44
THE Samsung SGH-X600A is one of those mobile phones that come with all of the requisite technologies and features expected of a top-of-the-line cellphone, and without burning a hole in your wallet.More bang for your buck, so to speak.It?s not a low-bud...
0%