location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Radius 12 P20W-C-10K Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Aluminium, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Radius
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
12
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P20W-C-10K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPVVE-00900JGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Radius 12 P20W-C-10K Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Aluminium, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Aluminium, Gold
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB LPDDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 10 Home 64-bit
More>>>
Short summary description Toshiba Satellite Radius 12 P20W-C-10K Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Aluminium, Gold:
This short summary of the Toshiba Satellite Radius 12 P20W-C-10K Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Aluminium, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Radius 12 P20W-C-10K, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Toshiba Satellite Radius 12 P20W-C-10K Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Aluminium, Gold:
This is an auto-generated long summary of Toshiba Satellite Radius 12 P20W-C-10K Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Aluminium, Gold based on the first three specs of the first five spec groups.

Toshiba Satellite Radius 12 P20W-C-10K. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Aluminium, Gold

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:39:23
Uk has collected 31 expert reviews for Toshiba Satellite Radius 12 P20W-C-10K Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Aluminium, Gold and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-14 23:39:23
When you see an aluminum laptop case, you probably think “quality” without realizing it. It’s a cultural shorthand at this point...
60%
Theinquirer.net
Updated:
2016-11-14 23:39:23
The 12.5in diagonal width makes for an outstanding 352ppi, enough for beautifully crisp images and text as well as virtually indiscernible individual pixels...
Good Market-leading screen resolution, speedy Intel Skylake CPU, compatible with Windows Hello, wide range of ports...
Bad Poor battery life, trackpad could be smoother...
Bottom line Our enthusiasm for the Satellite Radius 12 has waned since that first hands-on test, owing mainly to the battery life and the trackpad, but the feeling persists that this is a very capable little convertible.It's impossible to deny the quality of the disp...
0%
v3.co.uk
Updated:
2016-11-14 23:39:23
These are tough times for Toshiba. The Japanese firm has predicted a gigantic $4.5bn loss , just a few months after being embroiled in an accounting scandal concerning grossly overstated profits. Still, its PC business continues to roll on, or in the Sat...
Good Market-leading screen resolution, speedy Intel Skylake CPU, compatible with Windows Hello, wide range of ports...
Bad Poor battery life, trackpad could be smoother, heaps of bloatware...
Bottom line It's not the longest-lasting laptop in the world, but the Satellite Radius 12 offers a huge improvement on the Satellite Radius 15, being faster, more compact and in possession of a spectacularly sharp 4K display...
80%
techadvisor.co.uk
Updated:
2016-11-14 23:39:23
Laptops which are also tablets are commonplace now. But unlike the Surface Pro 4 , this type has a keyboard which folds behind the screen rather than detaching completely. It runs Windows 10 which, while not the greatest tablet operating system, still rep...
Bottom line Bagging a 4K UHD display may seem impressive but here is wasted on a little ultrabook. A small battery plus high-res touchscreen equals foreshortened runtime. The Radius is quick but annoying on too many levels. For a better overall experience, try the Ze...
70%
gizmodo.com.au
Updated:
2016-11-14 23:39:23
One of the things I really like about the Microsoft Surface Book isn't how useful it is as a tablet, but how useful it is as a laptop. Given that I type and browse the ‘net a lot more than I watch video and play touchscreen games, it's important to me tha...
Good Beautiful 4K screen, Great specs for the price, Excellent Windows Hello integration...
Bad Odd touchpad position, Keyboard feels just OK, Mediocre battery life...
Bottom line But more than its 360-degree-capable touchscreen display, the Satellite Radius 12 is built around some entirely capable computing hardware. In its top, 4K-displaying spec, a top of the line ultra-low-voltage Intel Core i7 — and its capable Intel HD Graphi...
87%
gizmodo.co.uk
Updated:
2017-05-14 08:47:20
For many, a laptop is a deeply personal device, one that gets used and abused even more than a smartphone. So you really want to love using it—especially if you're going to spend upwards of £1,000 on something like Toshiba's new Satellite Radius 12. But...
Good The 4K display is very pretty! The Satellite Radius is also pleasantly thin and light, and thanks to beefy specs, pretty damn speedy...
Bad It's so hard to open! The case is constantly coated in fingerprints, and I'm somewhat convinced that the trackpad is so terrible because it absorbs dirt. Meanwhile, tablet mode feels so awkward in terms of ergonomics that I don't want to use it for anythi...
Bottom line Nah. If you're ready to spend over £1,000 on a laptop that also works as a tablet, you should check out the Surface Book which serves both roles with astonishing grace. If you absolutely want a laptop, opt for one of Toshiba's cheaper models without the 4...
0%
au.pcmag.com
Updated:
2018-06-28 17:37:43
The Toshiba Satellite Radius 12 ($799.99 as tested) is a full-featured midrange convertible-hybrid laptop with an all-metal design and speedy components. Its Intel Core i5 processor and 8GB of memory are capable of handling day-to-day computing tasks, and...
Good Premium, all-aluminum design, Fast performance, Sharp, vibrant 1080p touch display, USB-C port, High-quality speakers...
Bad Cramped keyboard; small keys with short travel...
Bottom line With its sharp 1080p touch screen, multimode form factor, and speedy performance, the Toshiba Satellite Radius 12 midrange convertible-hybrid laptop is well-suited to work and entertainment...
80%
pcmag.com
Updated:
2016-11-14 23:39:23
The Toshiba Satellite Radius 12 ($799.99 as tested) is a full-featured midrange convertible-hybrid laptop with an all-metal design and speedy components. Its Intel Core i5 processor and 8GB of memory are capable of handling day-to-day computing tasks, and...
Good Premium, all-aluminum design, Fast performance, Sharp, vibrant 1080p touch display, USB-C port, High-quality speakers...
Bad Cramped keyboard; small keys with short travel...
Bottom line With its sharp 1080p touch screen, multimode form factor, and speedy performance, the Toshiba Satellite Radius 12 midrange convertible-hybrid laptop is well-suited to work and entertainment...
80%
notebookcheck.net
Updated:
2016-11-14 23:39:23
Little jack-of-all-trades. Toshiba's new Satellite Radius 12 can be used as both a tablet and a laptop. High-performance hardware meets high-quality casing materials, and a 4K screen rounds off the bundle. However, we would have expected more in some aspe...
Good design and choice of materials, low height, performance readiness, screen...
Bad no security features, manufacturing flaws, keyboard surface...
Bottom line Toshiba Satellite 12, courtesy of Toshiba GermanyWe had the pleasure of testing a stylish and strong convertible made by Toshiba. In addition to many good qualities, we oftentimes also find minor drawbacks. The casing is slim, light and elegant. Unfortuna...
84%
computershopper.com
Updated:
2016-11-14 23:39:23
Well, salad can be tasty and nutritious, especially if it's had a price cut. Now selling for $799, the Satellite Radius 12 FHD may not offer on-screen details that pop like its 3,840x2,160-pixel sibling, but its 12.5-inch in-plane switching (IPS) panel is...
Good Affordable price, Windows Hello Webcam, USB 3.1 Type-C port...
Bad Heavy in tablet mode, Stiff, shallow keyboard, Some bloatware...
Bottom line It may be overshadowed by its 4K Core i7 cousin, but the 1080p Core i5 version of Toshiba's 12.5-inch convertible is a solid value at $799. Read More…...
80%
laptopmedia.com
Updated:
2016-11-14 23:39:23
Toshiba has always emphasized on the screen quality on a number of its products and we've rarely complained about the image quality. But this time around, the Japanese company has taken things to a whole new level by introducing world's first 12-inch conv...
Good Lightweight, strurdy and strict design, Full set of ports for peripherals, Impeccable image quality with tons of customizable presets (it's also suitable for color-sensitive work on-the-go), Nice keyboard and big enough touchpad, Doesn't use PWM above 100...
Bad Underwhelming battery life, Wobbling occurs when the touchscreen is used in laptop mode, Some small inconsistencies with the touchpad...
Bottom line Well, Toshiba did it again. It offered superb build quality with precision made to last accompanied by impeccable image quality thanks to the UHD Sharp display. It proved that pixels aren't the best part of this notebook because the panel has accurate col...
0%
gizmodo.com
Updated:
2016-11-14 23:39:23
For many, a laptop is a deeply personal device, one that gets used and abused even more than a smartphone. So you really want to love using it—especially if youre going to spend upwards of $1,600 on something like Toshibas new Satellite Radius 12. But t...
Good The 4K display is very pretty! The Satellite Radius is also pleasantly thin and light, and thanks to beefy specs, pretty damn speedy...
Bad It's so hard to open! The case is constantly coated in fingerprints, and I'm somewhat convinced that the trackpad is so terrible because it absorbs dirt. Meanwhile, tablet mode feels so awkward in terms of ergonomics that I don't want to use it for anythi...
Bottom line Nah. If you’re ready to spend $1,400 on a laptop that also works as a tablet, you should check out the Surface Book which serves both roles with astonishing grace. If you absolutely want a laptop, opt for one of Toshiba’s cheaper models without the 4K scr...
0%
topnewreview.com
Updated:
2018-04-06 09:01:41
4K TVs are coming to a pricepoint that make them broadly accessible, smartphone manufacturers like Sony have begun installing 4K screens in flagship smartphones and we've grown to expect Ultra HD (or beyond) displays on high-end desktop PCs and Macs. And...
Bottom line Odd design elements, an average battery life and performance hiccups make this one a bit of a mixed bag...
0%