Toshiba logo

Toshiba Satellite Radius 15 P50W-C-10J

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76448
Info modified on:
26 Jan 2022, 15:35:38
Warranty:
1 year
Long product name Toshiba Satellite Radius 15 P50W-C-10J:

Intel Core i5-5200U (3M Cache, 2.7 GHz), 15.6" 1920 x 1080 TFT FHD, 8GB DDR3, 1000GB HDD, Intel HD Graphics 5500, WLAN, Bluetooth 4.0, USB 3.0 x 2, USB 2.0 x 1, HDMI, WebCam, Windows 10 Home

Short summary description Toshiba Satellite Radius 15 P50W-C-10J:

Toshiba Satellite Radius 15 P50W-C-10J, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite Radius 15 P50W-C-10J:

Toshiba Satellite Radius 15 P50W-C-10J. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.