location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C70D-B-34W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCLEE-06906UGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528221756
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD A8 A8-6410 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - AMD Radeon R5
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 10 Home 64-bit
Long product name Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black :
The long product name of Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3” HD+, AMD A8-6410 Quad-Core, 8 GB DDR3L RAM, 1 TB HDD, DVD Super Multi DL, AMD Radeon R5, WebCam, 802.11b/g/n, Bluetooth, HDMI, USB 3.0, 2.7 kg, Windows 10 Home 64-bit
More>>>
Short summary description Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C70D-B-34W, AMD A8, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Toshiba Satellite C70D-B-34W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:38:49
Uk has collected 5 expert reviews for Toshiba Satellite C70D-B-34W AMD A8 A8-6410 Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 23:38:49
The Satellite C70D-B is the successor of the Satellite C70D-A. The most striking difference is that the "B" models are considerably leaner now. We have tested a member of this slimmer lineup with the Satellite Pro C70-B-111 . The "Pro" in the name indicat...
Good Device barely heats up, Mostly quiet operation, Decent battery life...
Bad No maintenance cover, 12month warranty only...
Bottom line Toshiba's Satellite C70D-B-10X is currently listed with a price of approximately 390 Euros (~$448) on various price comparison websites. The buyer gets a basic 17.3-inch office laptop with enough computing power for applications from the office and Inter...
75%